Clark Solutions Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature... | |
| 500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction... | |
| 6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both... | |
| 700 Series pumps are high pressure pumps designed to provide quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in... | |
| Model B251 Air Operated Diaphragm Pump Flow Rates to 340 LPM (89.8 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B251 diaphragm pumps are characterized by exceptional performance, power, and... | |
| Model B50 Air Operated Diaphragm Pump Flow Rates to 50 LPM (13.2 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B50 diaphragm pumps are characterized by exceptional performance, power, and... | |
| Model B502 Metal Air Operated Diaphragm Pump Flow Rates to 650 LPM (89.8 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B502 metal diaphragm pumps are characterized by exceptional performance,... | |
| Model B502 Plastic Air Operated Diaphragm Pump Flow Rates to 650 LPM (89.8 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B502 plastic diaphragm pumps are characterized by exceptional performance,... | |
| Model B503 Metal Air Operated Diaphragm Pump Flow Rates to 900 LPM (238 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B503 metal diaphragm pumps are characterized by exceptional performance,... | |
| Model B503 Plastic Air Operated Diaphragm Pump Flow Rates to 900 LPM (238 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B503 plastic diaphragm pumps are characterized by exceptional performance,... | |
| Model CU15 Air Operated Diaphragm Pump Flow Rates to 17 LPM ( 4.49 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION Cu Series mini diaphragm pumps are characterized by exceptional... | |
| Model MICR Air Operated Diaphragm Pump Flow Rates to 30 LPM ( 7.93 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MICR diaphragm pumps are characterized by exceptional performance, power... | |
| Model MID Air Operated Diaphragm Pump Flow Rates to 5 LPM (1.32 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MID mini diaphragm pumps are characterized by exceptional performance, power... | |
| Models B80/B81 Air Operated Diaphragm Pumps Flow Rates to 100 LPM (26.4 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B80/B81 diaphragm pumps are characterized by exceptional performance, power, and... | |
| Bench Top Peristaltic Pumps EV1500 & EV3000 Flow to 3.85 liters/min Description EV1500 & EV3000 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and... | |
| Boxer Series 3300 Benchtop Diaphragm Air Pumps Low Voltage Laboratory Air Pump For Pressure & Vacuum Applications Description: The Boxer 3300 is the ideal laboratory accessory for a wide... | |
| Easy Tube Loading Peristaltic Pumps EZ 12 or 24 VDC, Flow to 1260 ml/min (20 GPH) Description EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for... | |
| EV045 & EV500 Bench Top Peristaltic Pumps Flow to 185 ml/min Description EV045 & EV500 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and... | |
| EV8000 Bench Top Peristaltic Pump Flow to 8 L/min (2.11 GPM) Description EV8000 Bench Top Peristaltic Pump is a compact, economical, cased pump that provides manual variable speed/flow rate control... | |
| Model B100 Air Operated Diaphragm Pump Flow Rates to 150 LPM (39.6 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B100 diaphragm pumps are characterized by exceptional performance, power, and... | |
| Model B150 Air Operated Diaphragm Pump Flow Rates to 220 LPM (58.1 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B150 diaphragm pumps are characterized by exceptional performance, power, and... | |
| Model M2000 Peristaltic Pump Flow Rate to 1.9 l/min (30 GPH) Description Model M2000 Peristaltic Pump is the larger of a two-pump group featuring a unique and patented quick-change tube... | |
| Model R12 Peristaltic Pump Flow Rate to 17.2 L/min (4.55 GPM) Description Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent... | |
| Model R3DC Peristaltic Pump Flow Rate to 3.4 L/min (54 GPH) Description Model R3DC Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy... | |
| Model R8 Peristaltic Pump Flow Rate to 9.66 L/min (2.55 GPM) Description Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited... | |
| Model RP-Q1 Miniature Peristaltic Pump DC Power, 0.45 ml/min Description: Model RP-Q1 peristaltic pump is uniquely compact and designed for intermittent duty where 500 hours is considered to be... | |
| Peristaltic Pump R6 Flow Rate to 7.8 L/min (2.06 GPM) Description Model R6 Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading... | |
| Series CA & MA Compact Rotary Vane Pumps Flow to 290 LPH (77 GPH) The CA & MA series compact rotary vane pumps are the smallest of a family of... | |
| Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the... | |
| Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful,... | |
| Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24... | |
| Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact,... | |
| Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful,... | |
| Series UP9-PN Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI Description: Model UP9-PN is a self-priming, compact, powerful,... | |
| Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24... | |
| TSFR Series Magnetic Drive Rotary Vane Pump AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where... | |
| Boxer 1K Series Diaphragm Pumps are designed for gas sampling applications and, like all other pumps in the Boxer Series, can be customized to meet specific requirements. The pumps have... | |
| Boxer 5KS Series Diaphragm Pumps have been designed with portable environmental analyzers and medical devices in mind. An open flow of above 5.5 l/m is available with dimensions of just... | |
| Boxer 9700 pump dispenser has been developed for bench top and OEM applications where variable flow control is required. Use the 9700 dispenser to transfer reagent directly from your reservoir... | |
| Boxer 9K & 9QQ compact peristaltic pumps utilize a three, four or six roller system for precise delivery of liquids to 200 ml/min. dependent on tube size and motor selected. | |
| Dia-Vac® gaseous diaphragm sampling pumps are completely self contained and may be used for either built-in or portable applications. These economical oil-free, contamination-free and leak-free Dia-Vac® pumps may... | |
| Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed... | |
| Model 00 pump is ideally suited for low volume applications such as pressure lubrication, hydraulic service, fuel supply, and general liquid transfer. The pumps are available in cast iron and... | |
| Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable... | |
| Model 015 LC miniature diaphragm pumps are an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. This diaphragm pump is quiet, reliable and... | |
| Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media... | |
| Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its... | |
| Model ESX 04 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media... | |
| Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are... | |
| Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume... | |
| Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI 316 SS body and steel shaft along... | |
| Model M025 Low flow DC powered peristaltic pump is designed for intermittent duty applications where economy is important. Continuous duty DC motors are available on a special basis. The molded... | |
| Model M045 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous slow feed applications. Designed with the Original Equipment Manufacturer in mind, these liquid peristaltic... | |
| Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or... | |
| Model M500 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous cycle applications. Designed with the Original Equipment Manufacturer in mind, the pump is compactly... | |
| Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid... | |
| Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps... | |
| Models ET 15 And ET 21 are the same dimensionally but differ somewhat in pressure and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. | |
| Series 53/55 pumps operate quietly at nominal motor speeds and discharge large volumes of liquid at medium pressures. Typical applications include hydraulic power for positioning devices, lifts, machine actuation, liquid... | |
| Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast... | |
| The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable... | |
| The 10KDL series double headed liquid diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two pump heads 180° out-of-phase minimize... | |
| The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps... | |
| The 5KD Series double headed diaphragm pumps have a unique design and high performance to size ratio. They have integrated pulsation chambers that substantially reduces pulsation. Iron core and coreless... | |
| The 7KQ Series quad pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and... | |
| The 8K series of Boxer Pumps has been specifically developed for applications which require high and constant performance over long periods of time. Boxer 8K Vibrating Armature Gas Pumps are... | |
| The 9200 Programmable Peristaltic Pump Dispenser is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing,... | |
| The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB... | |
| The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of... | |
| The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size... | |
| The Boxer 12KD Series Diaphragm Pump is a double headed version of the Series 12K pumps for increased flow performance. The pumps feature unique exchangable heads and panel mounting. Once... | |
| The Boxer 15KS & 15QQ Peristaltic Pumps utilize a three, four or six roller system for delivery of liquids from 1.4 (lower with stepper motor) to 900 ml/min. dependent on... | |
| The Boxer 16K series is a miniature liquid diaphragm pump intended for wide range of applications such as medical diagnostics, pharmaceutical, food processing, ink jet printing and water treatment industries. | |
| The Boxer 19K Series single headed gas diaphragm pump offers a combination of high flow performance and damping chambers to reduce pulsation. The Boxer 19K is a very versatile diaphragm... | |
| The Boxer 19KL series single headed liquid diaphragm pump offers a combination of high pneumatic performance and damping chambers to reduce pulsation. The 19KL is a very versatile diaphragm pump... | |
| The Boxer 2KD Series double headed miniature diaphragm pumps are designed for gas sampling and gas detection applications. Two heads allows flexibility of paralllel or series connection to extend the... | |
| The Boxer 3K Series is an extremely compact, robust and versatile single headed gas diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum... | |
| The Boxer 3KD Series double headed diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads... | |
| The Boxer 3KL series is an extremely compact, robust and versatile single headed liquid diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum... | |
| The Boxer 3KQ Series quad headed diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads... | |
| The Boxer 3MD Series double headed liquid diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated... | |
| The Boxer 3MQ Series quad headed liquid diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated... | |
| The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm... | |
| The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers... | |
| The Boxer 9110 is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and... | |
| The Boxer D is essentially two of the Boxer S pump heads powered by a single motor. The double arrangement of ports allows to connect the pump heads in parallel... | |
| The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series... | |
| The DGM09 Series magnet drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGM09 Series... | |
| The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of... | |
| The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and... | |
| The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and... | |
| The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and... | |
| The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when... | |
| The principle of the magnet drive is the driving force of the pole-to-pole alignment of 2 magnets. The driven magnet is attached to the pump shaft within the pump, while... | |
| The Series MB combines the latest technological advances in a gas pump that is unmatched in its class by any competition. The size-to-performance ratio of this pump opens the Design... | |
| The TMFR series rotary vane pumps feature a combination of compact size, superior performance and low energy consumption to provide great versatility in a refined, high-tech design. The pump’s magnetic... | |
| These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many... | |
| This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and... | |
| This tiny powerful Boxer 12K Series Diaphragm Pump introduces the novelty of a field changeable pump head design to the market. By undoing two screws, the user or service engineer... |