Clark Solutions TMFR Series Magnetic Drive Pump TMFR70-B-220

Description
The TMFR series rotary vane pumps feature a combination of compact size, superior performance and low energy consumption to provide great versatility in a refined, high-tech design. The pump’s magnetic drive is integral to the motor; greatly reducing size and moving parts. Where it is critical to minimize space and provide faultless reliability, the TMFR integrated pump-motor unit series is a must. TMFR is typically applied for fluid transfer applications in beverage vending machines, welding machine cooling loops and other cooling applications, reverse osmosis and more.
Datasheet
Description
The TMFR series rotary vane pumps feature a combination of compact size, superior performance and low energy consumption to provide great versatility in a refined, high-tech design. The pump’s magnetic drive is integral to the motor; greatly reducing size and moving parts. Where it is critical to minimize space and provide faultless reliability, the TMFR integrated pump-motor unit series is a must. TMFR is typically applied for fluid transfer applications in beverage vending machines, welding machine cooling loops and other cooling applications, reverse osmosis and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMFR Series Magnetic Drive Pump - TMFR70-B-220 - Clark Solutions
Hudson, MA, USA
TMFR Series Magnetic Drive Pump
TMFR70-B-220
TMFR Series Magnetic Drive Pump TMFR70-B-220
The TMFR series rotary vane pumps feature a combination of compact size, superior performance and low energy consumption to provide great versatility in a refined, high-tech design. The pump’s magnetic drive is integral to the motor; greatly reducing size and moving parts. Where it is critical to minimize space and provide faultless reliability, the TMFR integrated pump-motor unit series is a must. TMFR is typically applied for fluid transfer applications in beverage vending machines, welding machine cooling loops and other cooling applications, reverse osmosis and more.

The TMFR series rotary vane pumps feature a combination of compact size, superior performance and low energy consumption to provide great versatility in a refined, high-tech design.

The pump’s magnetic drive is integral to the motor; greatly reducing size and moving parts.

Where it is critical to minimize space and provide faultless reliability, the TMFR integrated pump-motor unit series is a must.

TMFR is typically applied for fluid transfer applications in beverage vending machines, welding machine cooling loops and other cooling applications, reverse osmosis and more.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number TMFR70-B-220
Product Name TMFR Series Magnetic Drive Pump
Pump Type Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 16.0 psi (11.25 m of Water)
Liquid Flow 4.167 GPM (15.78 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details