Clark Solutions 7KD Series Diaphragm Pump 7502.024

Description
The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the dual head arrangement further balances flow. The use of high performance plastics facilitates use in high temperature applications such as combustion gas analysis. The overall construction is extremely robust. Vibration mounts are fitted as standard.
Datasheet
Description
The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the dual head arrangement further balances flow. The use of high performance plastics facilitates use in high temperature applications such as combustion gas analysis. The overall construction is extremely robust. Vibration mounts are fitted as standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7KD Series Diaphragm Pump - 7502.024 - Clark Solutions
Hudson, MA, USA
7KD Series Diaphragm Pump
7502.024
7KD Series Diaphragm Pump 7502.024
The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the dual head arrangement further balances flow. The use of high performance plastics facilitates use in high temperature applications such as combustion gas analysis. The overall construction is extremely robust. Vibration mounts are fitted as standard.

The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the dual head arrangement further balances flow.

The use of high performance plastics facilitates use in high temperature applications such as combustion gas analysis. The overall construction is extremely robust.

Vibration mounts are fitted as standard.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 7502.024
Product Name 7KD Series Diaphragm Pump
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 8.7 psi (6.12 m of Water)
Liquid Flow 8.448 GPM (32.00 L/min)
Media Temperature 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details