Clark Solutions DGD09 DC Direct Drive Pump/Motor Unit A01

Description
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F). The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.
Description
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F). The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.
Datasheet
Datasheet Summary
Powered by GS/AI

The DGD09 DC Direct Drive Pump/Motor Unit is designed for handling clean water and relatively viscous fluids at low pressure. It features a maximum flow rate of 160 liters per hour (42.3 gallons per hour) and can operate at fluid temperatures up to 70°C (158°F). The pump is constructed with a Vectra housing and gears, ensuring durability and reliability. It has low pulsation characteristics, making it suitable for applications requiring smooth fluid delivery. The compact design allows for installation in tight spaces, and it includes 8 mm barbed suction and discharge ports. Seals are available in NBR or VITON, providing options for different fluid compatibility needs.

Datasheet Summary
Powered by GS/AI

The DGD09 DC Direct Drive Pump/Motor Unit is designed for handling clean water and relatively viscous fluids at low pressure. It features a maximum flow rate of 160 liters per hour (42.3 gallons per hour) and can operate at fluid temperatures up to 70°C (158°F). The pump is constructed with a Vectra housing and gears, ensuring durability and reliability. It has low pulsation characteristics, making it suitable for applications requiring smooth fluid delivery. The compact design allows for installation in tight spaces, and it includes 8 mm barbed suction and discharge ports. Seals are available in NBR or VITON, providing options for different fluid compatibility needs.

Suppliers

Company
Product
Description
Supplier Links
DGD09 DC Direct Drive Pump/Motor Unit - A01 - Clark Solutions
Hudson, MA, USA
DGD09 DC Direct Drive Pump/Motor Unit
A01
DGD09 DC Direct Drive Pump/Motor Unit A01
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F). The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.

The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70°C (158°F).

The pump housing and the gears are made of Vectra. Seals are available in NBR or VITON®. The extreme compactness of its design makes it the preferred choice where space is limited. Suction/discharge ports are 8 mm barbed end.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number A01
Product Name DGD09 DC Direct Drive Pump/Motor Unit
Pump Type Gear Pump; Positive Displacement Pump
Liquid Flow 0.704 GPM (2.67 L/min)
Discharge Size 0.315 inch (8 mm)
Media Temperature 158 F (70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details