Clark Solutions B Series Rotary Gear Pump Model 3

Description
Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to 900 RPM, pressures to 200 PSI, and flow rates to 26.8 GPM. The standard seal is a packing gland and lubrication of the replaceable sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”). This results in a pump with better lift, reduced slippage and longer service life. Further, the pumps are designed to be particle tolerant and will pass particles to 25 micron in size. Standard pumps operate to 250F and, with modifications, to 500F. Typical applications include abrasive materials, solvents, resins, and petroleum.
Datasheet
Description
Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to 900 RPM, pressures to 200 PSI, and flow rates to 26.8 GPM. The standard seal is a packing gland and lubrication of the replaceable sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”). This results in a pump with better lift, reduced slippage and longer service life. Further, the pumps are designed to be particle tolerant and will pass particles to 25 micron in size. Standard pumps operate to 250F and, with modifications, to 500F. Typical applications include abrasive materials, solvents, resins, and petroleum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B Series Rotary Gear Pump - Model 3 - Clark Solutions
Hudson, MA, USA
B Series Rotary Gear Pump
Model 3
B Series Rotary Gear Pump Model 3
Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to 900 RPM, pressures to 200 PSI, and flow rates to 26.8 GPM. The standard seal is a packing gland and lubrication of the replaceable sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”). This results in a pump with better lift, reduced slippage and longer service life. Further, the pumps are designed to be particle tolerant and will pass particles to 25 micron in size. Standard pumps operate to 250F and, with modifications, to 500F. Typical applications include abrasive materials, solvents, resins, and petroleum.

Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications.

The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to 900 RPM, pressures
to 200 PSI, and flow rates to 26.8 GPM. The standard seal is a
packing gland and lubrication of the replaceable sleeve bearings
is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves.

These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”). This results in a pump with better lift, reduced slippage and longer service life. Further, the pumps are designed to be particle tolerant and will pass particles to 25 micron in size. Standard pumps operate to 250F and, with modifications, to 500F. Typical applications include abrasive materials, solvents, resins, and petroleum.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model 3
Product Name B Series Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 17.000 GPM (64.39 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details