Clark Solutions Boxer 6000 Series Peristaltic Pump 6000.506

Description
6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation. The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages). With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation. Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.
Datasheet
Description
6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation. The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages). With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation. Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxer 6000 Series Peristaltic Pump - 6000.506 - Clark Solutions
Hudson, MA, USA
Boxer 6000 Series Peristaltic Pump
6000.506
Boxer 6000 Series Peristaltic Pump 6000.506
6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation. The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages). With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation. Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.

6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers.

The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation.

The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages).

With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation.

Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 6000.506
Product Name Boxer 6000 Series Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Water Supply Pump
Liquid Flow 0.001 to 0.002 GPM (0.00 to 0.01 L/min)
Discharge Size 0.020 inch (0.5100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details