Clark Solutions Series UP2 Gear Pump for Water & Engine Oil UP2/Oil

Description
Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP2/P has PTFE gears. Use UP2/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP2-P for fresh and salt water as well as for diesel fuel. The E Option for UP2 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP2 measures a mere 4 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse UP2/OIL - 12 V, 3A; 24 V, 1.5A UP2/P - 12V, 5A; 24 V, 3A Current: See Curves Flow Rate : See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP2/Oil, Bronze; UP2/P (PTFE) Shaft: Stainless Steel Suitable Fluid Media: UP2/OIL: Fresh Water (max. 85°C, 185°F), engine oil & non-corrosive viscous liquids (max viscosity 85 cSt), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F UP2/P: Fresh water & sea water (max. 40°C, 104°F), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents
Description
Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP2/P has PTFE gears. Use UP2/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP2-P for fresh and salt water as well as for diesel fuel. The E Option for UP2 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP2 measures a mere 4 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse UP2/OIL - 12 V, 3A; 24 V, 1.5A UP2/P - 12V, 5A; 24 V, 3A Current: See Curves Flow Rate : See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP2/Oil, Bronze; UP2/P (PTFE) Shaft: Stainless Steel Suitable Fluid Media: UP2/OIL: Fresh Water (max. 85°C, 185°F), engine oil & non-corrosive viscous liquids (max viscosity 85 cSt), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F UP2/P: Fresh water & sea water (max. 40°C, 104°F), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents
Datasheet
Datasheet Summary
Powered by GS/AI

The UP2/Oil Gear Pump from Clark Solutions is a self-priming electric gear pump designed for the transfer, circulation, or drainage of lubricating oils and viscous liquids. It operates on 12 or 24 VDC and features helical bronze gears, a nickel-plated brass body, and a stainless steel shaft, ensuring durability and reliability. The pump has a maximum flow rate of 52.9 GPH for oil and 2.6 GPM for water, with a self-priming capability of up to 4.92 feet. It is suitable for fluids with a maximum viscosity of 85 cSt and can handle temperatures ranging from 14°F to 140°F (-10°C to 60°C). The UP2/Oil is equipped with circuit protection and is designed for intermittent duty, with an estimated motor life of approximately 2000 hours. It is important to note that this pump should not be used with gasoline, flammable liquids with a flashpoint below 131°F, or corrosive chemicals.

Datasheet Summary
Powered by GS/AI

The UP2/Oil Gear Pump from Clark Solutions is a self-priming electric gear pump designed for the transfer, circulation, or drainage of lubricating oils and viscous liquids. It operates on 12 or 24 VDC and features helical bronze gears, a nickel-plated brass body, and a stainless steel shaft, ensuring durability and reliability. The pump has a maximum flow rate of 52.9 GPH for oil and 2.6 GPM for water, with a self-priming capability of up to 4.92 feet. It is suitable for fluids with a maximum viscosity of 85 cSt and can handle temperatures ranging from 14°F to 140°F (-10°C to 60°C). The UP2/Oil is equipped with circuit protection and is designed for intermittent duty, with an estimated motor life of approximately 2000 hours. It is important to note that this pump should not be used with gasoline, flammable liquids with a flashpoint below 131°F, or corrosive chemicals.

Suppliers

Company
Product
Description
Supplier Links
Series UP2 Gear Pump for Water & Engine Oil - UP2/Oil - Clark Solutions
Hudson, MA, USA
Series UP2 Gear Pump for Water & Engine Oil
UP2/Oil
Series UP2 Gear Pump for Water & Engine Oil UP2/Oil
Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP2/P has PTFE gears. Use UP2/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP2-P for fresh and salt water as well as for diesel fuel. The E Option for UP2 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP2 measures a mere 4 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse UP2/OIL - 12 V, 3A; 24 V, 1.5A UP2/P - 12V, 5A; 24 V, 3A Current: See Curves Flow Rate : See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP2/Oil, Bronze; UP2/P (PTFE) Shaft: Stainless Steel Suitable Fluid Media: UP2/OIL: Fresh Water (max. 85°C, 185°F), engine oil & non-corrosive viscous liquids (max viscosity 85 cSt), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F UP2/P: Fresh water & sea water (max. 40°C, 104°F), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents

Series UP2 Gear Pumps for Water & Engine Oil
Water to 2.6 GPM, Oil to 52.9 GPH
Description:
Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP2/P has PTFE gears. Use UP2/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP2-P for fresh and salt water as well as for diesel fuel. The E Option for UP2 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP2 measures a mere 4 3/8” in length and fits easily in the tightest of spaces.
Specifications:
Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors
Motor: 12VDC or 24VDC, powdered epoxy coated
Circuit Protection: Install fuse
UP2/OIL - 12 V, 3A; 24 V, 1.5A
UP2/P - 12V, 5A; 24 V, 3A
Current: See Curves
Flow Rate : See Curves
Self Priming With Wet Gears: 4.92 ft (1.5 m)
Pump Duty: Intermittent
Motor Life: Approx. 2000 hours
Max. Operating Temperature: 14-140°F (-10-60°C)
Max. Relative Humidity: 90%
Pump Body: Nickel plated Brass
Gears: UP2/Oil, Bronze; UP2/P (PTFE)
Shaft: Stainless Steel
Suitable Fluid Media:
UP2/OIL: Fresh Water (max. 85°C, 185°F), engine oil
& non-corrosive viscous liquids (max viscosity
85 cSt), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C,
100°F; minimum flashpoint (PM): 55°C, 131°F
UP2/P: Fresh water & sea water (max. 40°C, 104°F), diesel fuel
with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum
flashpoint (PM): 55°C, 131°F
Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable
liquids with PM<131°F, liquids with viscosity>20 cSt, food products,
corrosive chemicals & solvents

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number UP2/Oil
Product Name Series UP2 Gear Pump for Water & Engine Oil
Pump Type Gear Pump; Positive Displacement Pump
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI3A Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
View Details