Clark Solutions Series 11K Diaphragm Pumps 1100.402

Description
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.
Datasheet
Description
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 11K Diaphragm Pumps - 1100.402 - Clark Solutions
Hudson, MA, USA
Series 11K Diaphragm Pumps
1100.402
Series 11K Diaphragm Pumps 1100.402
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.

The Boxer 11K gas pumps are commonly used for gas sampling applications.

With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal.

Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications.

This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 1100.402
Product Name Series 11K Diaphragm Pumps
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 8.7 psi (6.12 m of Water)
Liquid Flow 0.686 GPM (2.60 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Positive Displacement Pumps - 326881 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 39.2 psi (27.53 m of Water)
Liquid Flow 4.488 GPM (17.00 L/min)
View Details
Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details