Clark Solutions Air Operated Diaphragm Pump Model MICR

Description
Model MICR Air Operated Diaphragm Pump Flow Rates to 30 LPM ( 7.93 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MICR diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids. The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss, and the possibilityof dry operation without suffering damage mean that these pumps offer unrivalled versatility. In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).
Datasheet
Description
Model MICR Air Operated Diaphragm Pump Flow Rates to 30 LPM ( 7.93 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MICR diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids. The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss, and the possibilityof dry operation without suffering damage mean that these pumps offer unrivalled versatility. In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Diaphragm Pump - Model MICR - Clark Solutions
Hudson, MA, USA
Air Operated Diaphragm Pump
Model MICR
Air Operated Diaphragm Pump Model MICR
Model MICR Air Operated Diaphragm Pump Flow Rates to 30 LPM ( 7.93 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MICR diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids. The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss, and the possibilityof dry operation without suffering damage mean that these pumps offer unrivalled versatility. In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).

Model MICR Air Operated Diaphragm Pump

Flow Rates to 30 LPM ( 7.93 GPM), Pressure to 70 Meters (99.7 PSI)

DESCRIPTION

MICR diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids.

The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss, and the possibilityof dry operation without suffering damage mean that these pumps offer unrivalled versatility.

In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range.

They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model MICR
Product Name Air Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 99.7 psi (70.1 m of Water)
Liquid Flow 7.930 GPM (30.04 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details