Clark Solutions Series PHV Rotary Vane Pump PA7-xx

Description
Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water. Typical Applications: * Post mix dispensers * Cooling and booster systems * Reverse osmosis * Fuel injection systems * Ultra filtration
Datasheet
Description
Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water. Typical Applications: * Post mix dispensers * Cooling and booster systems * Reverse osmosis * Fuel injection systems * Ultra filtration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series PHV Rotary Vane Pump - PA7-xx - Clark Solutions
Hudson, MA, USA
Series PHV Rotary Vane Pump
PA7-xx
Series PHV Rotary Vane Pump PA7-xx
Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water. Typical Applications: * Post mix dispensers * Cooling and booster systems * Reverse osmosis * Fuel injection systems * Ultra filtration

Series PHV Rotary Vane Pumps
Flow to 1000 LPH (264 GPH)
Description:
The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water.
Typical Applications:
* Post mix dispensers
* Cooling and booster systems
* Reverse osmosis
* Fuel injection systems
* Ultra filtration

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number PA7-xx
Product Name Series PHV Rotary Vane Pump
Pump Type Booster Pump; Positive Displacement Pump; Rotary Vane Pump; Water Supply Pump
Liquid Flow 3.867 GPM (14.65 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Viking Pump - Stainless Steel Pumps - LS - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details