Clark Solutions Series 8K Vibrating Armature Gas Pump 8230.230

Description
The 8K series of Boxer Pumps has been specifically developed for applications which require high and constant performance over long periods of time. Boxer 8K Vibrating Armature Gas Pumps are commonly used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the pump allows installation in tight spaces. For OEM projects, special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the pump could be supplied in virtually any voltage specification - subject to quantities.
Datasheet
Description
The 8K series of Boxer Pumps has been specifically developed for applications which require high and constant performance over long periods of time. Boxer 8K Vibrating Armature Gas Pumps are commonly used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the pump allows installation in tight spaces. For OEM projects, special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the pump could be supplied in virtually any voltage specification - subject to quantities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 8K Vibrating Armature Gas Pump - 8230.230 - Clark Solutions
Hudson, MA, USA
Series 8K Vibrating Armature Gas Pump
8230.230
Series 8K Vibrating Armature Gas Pump 8230.230
The 8K series of Boxer Pumps has been specifically developed for applications which require high and constant performance over long periods of time. Boxer 8K Vibrating Armature Gas Pumps are commonly used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the pump allows installation in tight spaces. For OEM projects, special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the pump could be supplied in virtually any voltage specification - subject to quantities.

The 8K series of Boxer Pumps has been specifically developed for applications which require high and constant performance over long periods of time.

Boxer 8K Vibrating Armature Gas Pumps are commonly used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance.

The unique compact vertical construction of the pump allows installation in tight spaces.

For OEM projects, special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the pump could be supplied in virtually any voltage specification - subject to quantities.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 8230.230
Product Name Series 8K Vibrating Armature Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump; Vibrating Armature Pump
Discharge Pressure 1.8 psi (1.27 m of Water)
Liquid Flow 0.726 GPM (2.75 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details