Clark Solutions Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Product Name Notes
2-Way N.C. & 2-Way N.O. Solenoid Vent Valves Models SC & KSV offer great performance in a very economical design. These solenoid vent valves are best suited for OEM applications...
3 to 10 two way and three way valves mounted in line on a common manifold block. Features include field replaceable valves, zero pumping option, zero internal volume option, Ventiduct...
3, 4, 6, 12 two way normally open or normally closed valves on a common block with individual valve inlets/outlets connected to a common outlet/inlet. Features include field replaceable valves,...
All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing).
Model CTV-K or CTV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor...
Model EPK pinch valves are large, rugged pinch valves for use with 10 mm and 15 mm I.D. silicone tubing. The valves are particularly well suited for on/off fluid control...
Model EXV-2MF manifold mount inert isolation valves mount directly on customer designed manifold blocks. A Perfluor gasket provides sealing. The valves have molded PEEK PPS valve bodies and unique Perfluor...
Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the...
Model MLV isolation valves offer great performance and inert wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor® soft elastomeric seals which are forgiving...
Model MTV isolation valves offer great performance and PTFE wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor® soft elastomeric seals which are forgiving...
Model MTV-3N inert 3-way isolation valve offers great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving...
Model MTV-R/K inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of...
Model NRV isolation valves have orifice sizes from 4 to 6 mm and are available with particle tolerant soft valve seat seals. The valves are particularly suitable for control of...
Model PK pinch valves are rugged pinch valves for use with 1.6, 3.2 and 4.8 mm I.D. Silicone tubing. The valves are particularly well suited for on/off fluid control applications...
Model PKV-2R/2K isolation valves are an economic molded design. They have 4 or 6 mm orifice size and a particle tolerant soft valve seat seal. The valve body is molded...
Model PM pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Each model can be configured...
Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in...
Model PS Pinch Valves offer excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology.
Model series RVA Isolation Valve is a miniature rocker style isolation valve suitable for a wide range of manifolds designed for in-vitro diagnostic, analytical and laboratory instruments. The small rectangular...
Model series WTA inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving...
Model series WTB inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving...
Model STV disk type manifold accommodates four two way, normally closed valves with separate inlets and a common outlet on one block of PTFE or PEEK. The unit is only...
Model STV-K or STV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor...
Model STV-K-1 isolation valves have molded PEEK valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which...
Model STV-M manifold mount inert isolation valves mount directly on customer designed manifold blocks. An “O” ring provides sealing. The valves are available with unique Perfluor soft elastomeric seals which...
The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed...
The VEREIN series manifold designs offer an integrated solution to reducing plumbing and internal volume in automated chemistry applications. The durable valve designs have all inert wetted parts, very small...