Clark Solutions Datasheets for Sight Flow Indicators
Sight flow indicators provide a quick, reliable and economical way to verify the flow of fluids through industrial process lines.
Sight Flow Indicators: Learn more
| Product Name | Notes |
|---|---|
| DG10 sight glasses are used to visually monitor the flow of liquids in pipe systems. Depending on the type of liquid and flow volume, these devices are used with a... | |
| DG11 sight glasses are used to visually monitor the flow of liquids in pipe systems. Depending on the type of liquid and flow volume, these devices are used with a... | |
| Model series DG04 sight glasses are distinguished by their rugged construction and wide range of applications. They feature 0.94", 1.18", or 1.97" / 24, 30, or 50 mm long transparent... | |
| The DG02 mechanical flow indicator is used for visual verification of liquid flow. The rotational speed of the rotor is proportional to the liquid flow rate. The domed sight glass... | |
| The DG06 flow indicator allows visual and quantitative monitoring of liquid flows. The device has two large glass panes – one on each side – and each with a scale... | |
| The DG08 mechanical flow indicator is used for visual verification of the flow of liquids or gases. The liquid or gas being monitored lifts the PTFE ball from its valve... |