Clark Solutions NRP Series Inert Dispensing Pump NRP-500P

Description
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm. Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.
Datasheet
Description
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm. Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NRP Series Inert Dispensing Pump - NRP-500P - Clark Solutions
Hudson, MA, USA
NRP Series Inert Dispensing Pump
NRP-500P
NRP Series Inert Dispensing Pump NRP-500P
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm. Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.

Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters.

The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm.

Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number NRP-500P
Product Name NRP Series Inert Dispensing Pump
Pump Type Dosing Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Size 0.250 inch (6.35 mm)
Media Temperature 104 F (40 C)
HP 0.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details
Hydraulic Pump/Motor -  - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details