Clark Solutions S Series Rotary Gear Pump Model 4S

Description
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds to 1800 RPM, pressures to 200 PSI, and flow rates to 32 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.
Datasheet
Description
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds to 1800 RPM, pressures to 200 PSI, and flow rates to 32 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S Series Rotary Gear Pump - Model 4S - Clark Solutions
Hudson, MA, USA
S Series Rotary Gear Pump
Model 4S
S Series Rotary Gear Pump Model 4S
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds to 1800 RPM, pressures to 200 PSI, and flow rates to 32 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.

Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications.

The pumps are available in cast iron, ductile iron, 316 SS and
bronze. They are designed to operate at speeds to 1800 RPM,
pressures to 200 PSI, and flow rates to 32 GPM. The standard
seal is a mechanical self adjusting seal with Buna-N elastomer.
Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models
are available with foot or flange mounting and with integral
relief valves.

These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F.

Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model 4S
Product Name S Series Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 24.000 GPM (90.91 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.f7-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 10.00 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details