Clark Solutions Model GP-301-S SS Gear Pump GP-301-S-24V

Description
Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI 316 SS body and steel shaft along with Fluoro-polymer PTFE gears it is able to move many aggressive viscous and non-viscous fluids. The GP-301-S measures only 5.4” in length, 4” in width and 2.5” in height and fits easily in the tightest of spaces. Model GP-301-S is available in 12 and 24 volt versions and can be customized to suit a variety of needs.
Description
Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI 316 SS body and steel shaft along with Fluoro-polymer PTFE gears it is able to move many aggressive viscous and non-viscous fluids. The GP-301-S measures only 5.4” in length, 4” in width and 2.5” in height and fits easily in the tightest of spaces. Model GP-301-S is available in 12 and 24 volt versions and can be customized to suit a variety of needs.
Datasheet
Datasheet Summary
Powered by GS/AI

The GP-301-S-24V is a compact DC electric gear pump designed for efficient fluid transfer. It features a robust AISI 316 stainless steel body and a steel shaft, making it suitable for handling both aggressive and viscous fluids. The pump delivers a maximum flow rate of 3.3 gallons per minute and can achieve pressures up to 40 PSI. Its dimensions are 5.4 inches in length, 4 inches in width, and 2.5 inches in height, allowing it to fit into tight spaces. The pump operates on a 24-volt power supply and can be customized for various applications, enhancing its versatility in engineering projects.

Datasheet Summary
Powered by GS/AI

The GP-301-S-24V is a compact DC electric gear pump designed for efficient fluid transfer. It features a robust AISI 316 stainless steel body and a steel shaft, making it suitable for handling both aggressive and viscous fluids. The pump delivers a maximum flow rate of 3.3 gallons per minute and can achieve pressures up to 40 PSI. Its dimensions are 5.4 inches in length, 4 inches in width, and 2.5 inches in height, allowing it to fit into tight spaces. The pump operates on a 24-volt power supply and can be customized for various applications, enhancing its versatility in engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Model GP-301-S SS Gear Pump - GP-301-S-24V - Clark Solutions
Hudson, MA, USA
Model GP-301-S SS Gear Pump
GP-301-S-24V
Model GP-301-S SS Gear Pump GP-301-S-24V
Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI 316 SS body and steel shaft along with Fluoro-polymer PTFE gears it is able to move many aggressive viscous and non-viscous fluids. The GP-301-S measures only 5.4” in length, 4” in width and 2.5” in height and fits easily in the tightest of spaces. Model GP-301-S is available in 12 and 24 volt versions and can be customized to suit a variety of needs.

Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI
316 SS body and steel shaft along with Fluoro-polymer PTFE gears it is able to move many aggressive viscous and non-viscous fluids.

The GP-301-S measures only 5.4” in length, 4” in width and 2.5” in height and fits easily in the tightest of spaces.

Model GP-301-S is available in 12 and 24 volt versions and can be customized to suit a variety of needs.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number GP-301-S-24V
Product Name Model GP-301-S SS Gear Pump
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 20.0 to 40.0 psi (14.06 to 28.12 m of Water)
Liquid Flow 3.300 GPM (12.50 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details