Clark Solutions Boxer 9700 Series Bench Top Peristaltic Pump Dispenser 9700

Description
Boxer 9700 pump dispenser has been developed for bench top and OEM applications where variable flow control is required. Use the 9700 dispenser to transfer reagent directly from your reservoir to your application at the rate you require. Boxer 9700 minimizes waste, it will prime back to your reservoir & aspirate back any unused reagents. No time is wasted in purging and cleaning equipment, the inexpensive “Clip-On” tube holder allows you to use one tube for each reagent. Momentary action and latching switch will start and stop the dispense operation abruptly. The pump works with three tube sizes to optimize the dispense flow rate. Boxer 9700 is equipped with a remote switch socket. A foot switch enables work hands free or the pump operation can be controlled from a computer using a USB Relay Controller. For added safety and peace of mind, the DC unit is powered by a low voltage power supply. The AC version of the 9700 will operate from 85 to 265 VAC. This version is for OEM application, i.e. to serve as a pump component inside instrumentation. The units are supplied as standard with ø3.0mm tube.
Datasheet
Description
Boxer 9700 pump dispenser has been developed for bench top and OEM applications where variable flow control is required. Use the 9700 dispenser to transfer reagent directly from your reservoir to your application at the rate you require. Boxer 9700 minimizes waste, it will prime back to your reservoir & aspirate back any unused reagents. No time is wasted in purging and cleaning equipment, the inexpensive “Clip-On” tube holder allows you to use one tube for each reagent. Momentary action and latching switch will start and stop the dispense operation abruptly. The pump works with three tube sizes to optimize the dispense flow rate. Boxer 9700 is equipped with a remote switch socket. A foot switch enables work hands free or the pump operation can be controlled from a computer using a USB Relay Controller. For added safety and peace of mind, the DC unit is powered by a low voltage power supply. The AC version of the 9700 will operate from 85 to 265 VAC. This version is for OEM application, i.e. to serve as a pump component inside instrumentation. The units are supplied as standard with ø3.0mm tube.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxer 9700 Series Bench Top Peristaltic Pump Dispenser - 9700 - Clark Solutions
Hudson, MA, USA
Boxer 9700 Series Bench Top Peristaltic Pump Dispenser
9700
Boxer 9700 Series Bench Top Peristaltic Pump Dispenser 9700
Boxer 9700 pump dispenser has been developed for bench top and OEM applications where variable flow control is required. Use the 9700 dispenser to transfer reagent directly from your reservoir to your application at the rate you require. Boxer 9700 minimizes waste, it will prime back to your reservoir & aspirate back any unused reagents. No time is wasted in purging and cleaning equipment, the inexpensive “Clip-On” tube holder allows you to use one tube for each reagent. Momentary action and latching switch will start and stop the dispense operation abruptly. The pump works with three tube sizes to optimize the dispense flow rate. Boxer 9700 is equipped with a remote switch socket. A foot switch enables work hands free or the pump operation can be controlled from a computer using a USB Relay Controller. For added safety and peace of mind, the DC unit is powered by a low voltage power supply. The AC version of the 9700 will operate from 85 to 265 VAC. This version is for OEM application, i.e. to serve as a pump component inside instrumentation. The units are supplied as standard with ø3.0mm tube.

Boxer 9700 pump dispenser has been developed for bench top and OEM applications where variable flow control is required. Use the 9700 dispenser to transfer reagent directly from your reservoir to your application at the rate you require.

Boxer 9700 minimizes waste, it will prime back to your reservoir & aspirate back any unused reagents. No time is wasted in purging and cleaning equipment, the inexpensive “Clip-On” tube holder allows you to use one tube for each reagent.

Momentary action and latching switch will start and stop the dispense operation abruptly. The pump works with three tube sizes to optimize the dispense flow rate.

Boxer 9700 is equipped with a remote switch socket. A foot switch enables work hands free or the pump operation can be controlled from a computer using a USB Relay Controller.

For added safety and peace of mind, the DC unit is powered by a low voltage power supply.

The AC version of the 9700 will operate from 85 to 265 VAC. This version is for OEM application, i.e. to serve as a pump component inside instrumentation.

The units are supplied as standard with Ø3.0mm tube.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 9700
Product Name Boxer 9700 Series Bench Top Peristaltic Pump Dispenser
Pump Type Peristaltic Pump; Positive Displacement Pump; Water Supply Pump
Liquid Flow 0.048 GPM (0.18 L/min)
Discharge Size 0.118 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
SANDPIPER - Heavy Duty Flap Valve AODD Pumps - SPB20_Metallic - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details