Clark Solutions Pressure/Vacuum Pump Model 0112101

Description
Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The diaphragm pump operates oil free and the available wetted materials offer excellent chemical resistance as well as contamination free pumping.
Datasheet
Description
Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The diaphragm pump operates oil free and the available wetted materials offer excellent chemical resistance as well as contamination free pumping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Vacuum Pump - Model 0112101 - Clark Solutions
Hudson, MA, USA
Pressure/Vacuum Pump
Model 0112101
Pressure/Vacuum Pump Model 0112101
Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The diaphragm pump operates oil free and the available wetted materials offer excellent chemical resistance as well as contamination free pumping.

Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The diaphragm pump operates oil free and the available wetted materials offer excellent chemical resistance as well as contamination free pumping.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model 0112101
Product Name Pressure/Vacuum Pump
Pump Type Dosing Pump; Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 4.4 psi (3.06 m of Water)
Liquid Flow 0.330 GPM (1.25 L/min)
Power Source DC; 6 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details