Clark Solutions Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton... | |
| Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton® satisfy many general industry applications. | |
| Model 1327 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®,... | |
| Model 1335 two-way normally closed and normally open solenoid valves are available in forged brass or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene... | |
| Model 1342 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene... | |
| Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many... | |
| Model 1390 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo- Nitrile,... | |
| Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The... | |
| Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost... | |
| Model series WTA inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving... | |
| The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®,... |