Clark Solutions 1K Series Diaphragm Pump 1007.002

Description
Boxer 1K Series Diaphragm Pumps are designed for gas sampling applications and, like all other pumps in the Boxer Series, can be customized to meet specific requirements. The pumps have an outstanding flow to size ratio, and run at only 3000 rpm, ensuring long life. The 1K series is currently the smallest miniature diaphragm pump in the Boxer range. The components are produced in a wide variety of materials providing compatibility with a wide range of applications. This series is available in iron core and coreless motor.
Datasheet
Description
Boxer 1K Series Diaphragm Pumps are designed for gas sampling applications and, like all other pumps in the Boxer Series, can be customized to meet specific requirements. The pumps have an outstanding flow to size ratio, and run at only 3000 rpm, ensuring long life. The 1K series is currently the smallest miniature diaphragm pump in the Boxer range. The components are produced in a wide variety of materials providing compatibility with a wide range of applications. This series is available in iron core and coreless motor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K Series Diaphragm Pump - 1007.002 - Clark Solutions
Hudson, MA, USA
1K Series Diaphragm Pump
1007.002
1K Series Diaphragm Pump 1007.002
Boxer 1K Series Diaphragm Pumps are designed for gas sampling applications and, like all other pumps in the Boxer Series, can be customized to meet specific requirements. The pumps have an outstanding flow to size ratio, and run at only 3000 rpm, ensuring long life. The 1K series is currently the smallest miniature diaphragm pump in the Boxer range. The components are produced in a wide variety of materials providing compatibility with a wide range of applications. This series is available in iron core and coreless motor.

Boxer 1K Series Diaphragm Pumps are designed for gas sampling applications and, like all other pumps in the Boxer Series, can be customized to meet specific requirements.

The pumps have an outstanding flow to size ratio, and run at only 3000 rpm, ensuring long life.

The 1K series is currently the smallest miniature diaphragm pump in the Boxer range. The components are produced in a wide variety of materials providing compatibility with a wide range of applications.

This series is available in iron core and coreless motor.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 1007.002
Product Name 1K Series Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 7.2 psi (5.1 m of Water)
Liquid Flow 0.475 GPM (1.80 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - 2SP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 5280.000 GPM (20000.00 L/min)
View Details