Clark Solutions Series UP2 Gear Pump for Water & Engine Oil UP2/P

Description
Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP2/P has PTFE gears. Use UP2/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP2-P for fresh and salt water as well as for diesel fuel. The E Option for UP2 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP2 measures a mere 4 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse UP2/OIL - 12 V, 3A; 24 V, 1.5A UP2/P - 12V, 5A; 24 V, 3A Current: See Curves Flow Rate : See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP2/Oil, Bronze; UP2/P (PTFE) Shaft: Stainless Steel Suitable Fluid Media: UP2/OIL: Fresh Water (max. 85°C, 185°F), engine oil & non-corrosive viscous liquids (max viscosity 85 cSt), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F UP2/P: Fresh water & sea water (max. 40°C, 104°F), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents
Datasheet
Description
Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP2/P has PTFE gears. Use UP2/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP2-P for fresh and salt water as well as for diesel fuel. The E Option for UP2 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP2 measures a mere 4 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse UP2/OIL - 12 V, 3A; 24 V, 1.5A UP2/P - 12V, 5A; 24 V, 3A Current: See Curves Flow Rate : See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP2/Oil, Bronze; UP2/P (PTFE) Shaft: Stainless Steel Suitable Fluid Media: UP2/OIL: Fresh Water (max. 85°C, 185°F), engine oil & non-corrosive viscous liquids (max viscosity 85 cSt), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F UP2/P: Fresh water & sea water (max. 40°C, 104°F), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series UP2 Gear Pump for Water & Engine Oil - UP2/P - Clark Solutions
Hudson, MA, USA
Series UP2 Gear Pump for Water & Engine Oil
UP2/P
Series UP2 Gear Pump for Water & Engine Oil UP2/P
Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP2/P has PTFE gears. Use UP2/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP2-P for fresh and salt water as well as for diesel fuel. The E Option for UP2 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP2 measures a mere 4 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors Motor: 12VDC or 24VDC, powdered epoxy coated Circuit Protection: Install fuse UP2/OIL - 12 V, 3A; 24 V, 1.5A UP2/P - 12V, 5A; 24 V, 3A Current: See Curves Flow Rate : See Curves Self Priming With Wet Gears: 4.92 ft (1.5 m) Pump Duty: Intermittent Motor Life: Approx. 2000 hours Max. Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Nickel plated Brass Gears: UP2/Oil, Bronze; UP2/P (PTFE) Shaft: Stainless Steel Suitable Fluid Media: UP2/OIL: Fresh Water (max. 85°C, 185°F), engine oil & non-corrosive viscous liquids (max viscosity 85 cSt), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F UP2/P: Fresh water & sea water (max. 40°C, 104°F), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum flashpoint (PM): 55°C, 131°F Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable liquids with PM<131°F, liquids with viscosity>20 cSt, food products, corrosive chemicals & solvents

Series UP2 Gear Pumps for Water & Engine Oil
Water to 2.6 GPM, Oil to 52.9 GPH
Description:
Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft. UP2/P has PTFE gears. Use UP2/Oil for transfer, circulation or drainage of lubricating oils and viscous liquids. Use UP2-P for fresh and salt water as well as for diesel fuel. The E Option for UP2 is a built in pressure control whereby a factory programed pressure setting is maintained via a built-in microprocessor based variable pump speed control circuit that utilizes an internal pressure sensor for loop feedback. Main application is low cost pressure/flow control for small water and process systems. The UP2 measures a mere 4 3/8” in length and fits easily in the tightest of spaces.
Specifications:
Ports: Tapped 3/8" BSP, pump supplied with 2 ea 3/8" NPT adaptors
Motor: 12VDC or 24VDC, powdered epoxy coated
Circuit Protection: Install fuse
UP2/OIL - 12 V, 3A; 24 V, 1.5A
UP2/P - 12V, 5A; 24 V, 3A
Current: See Curves
Flow Rate : See Curves
Self Priming With Wet Gears: 4.92 ft (1.5 m)
Pump Duty: Intermittent
Motor Life: Approx. 2000 hours
Max. Operating Temperature: 14-140°F (-10-60°C)
Max. Relative Humidity: 90%
Pump Body: Nickel plated Brass
Gears: UP2/Oil, Bronze; UP2/P (PTFE)
Shaft: Stainless Steel
Suitable Fluid Media:
UP2/OIL: Fresh Water (max. 85°C, 185°F), engine oil
& non-corrosive viscous liquids (max viscosity
85 cSt), diesel fuel with viscosity between 2 & 5.35 cSt to 37.8°C,
100°F; minimum flashpoint (PM): 55°C, 131°F
UP2/P: Fresh water & sea water (max. 40°C, 104°F), diesel fuel
with viscosity between 2 & 5.35 cSt to 37.8°C, 100°F; minimum
flashpoint (PM): 55°C, 131°F
Unsuitable Fluid Media (UP2/Oil & UP2-P): DO NOT USE for gasoline, flammable
liquids with PM<131°F, liquids with viscosity>20 cSt, food products,
corrosive chemicals & solvents

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number UP2/P
Product Name Series UP2 Gear Pump for Water & Engine Oil
Pump Type Gear Pump; Positive Displacement Pump
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media Chemical Pump
View Details