Clark Solutions Series 4000 AISI Rotary Vane Pump PO4040

Description
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.
Description
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 4000 AISI Rotary Vane Pump, specifically the PO4040 model, is designed for high-performance applications with a maximum flow rate of 2880 LPH (760 GPH). It features a robust construction with an AISI 316 stainless steel housing and rotor, ensuring durability and resistance to corrosion. The pumping chamber and vanes are made from high-impact carbon graphite, which provides self-lubricating properties, making it suitable for handling water and water-based solutions. The pump is equipped with 1" NPT female threaded inlet and outlet ports, with the option for 1" Gas threads available upon request. It offers flexibility in seal materials, with options for NBR or Viton seals, allowing for compatibility with various fluids. This pump is ideal for engineers seeking a reliable and efficient solution for volumetric pumping needs in demanding environments.

Datasheet Summary
Powered by GS/AI

The Series 4000 AISI Rotary Vane Pump, specifically the PO4040 model, is designed for high-performance applications with a maximum flow rate of 2880 LPH (760 GPH). It features a robust construction with an AISI 316 stainless steel housing and rotor, ensuring durability and resistance to corrosion. The pumping chamber and vanes are made from high-impact carbon graphite, which provides self-lubricating properties, making it suitable for handling water and water-based solutions. The pump is equipped with 1" NPT female threaded inlet and outlet ports, with the option for 1" Gas threads available upon request. It offers flexibility in seal materials, with options for NBR or Viton seals, allowing for compatibility with various fluids. This pump is ideal for engineers seeking a reliable and efficient solution for volumetric pumping needs in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Series 4000 AISI Rotary Vane Pump - PO4040 - Clark Solutions
Hudson, MA, USA
Series 4000 AISI Rotary Vane Pump
PO4040
Series 4000 AISI Rotary Vane Pump PO4040
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.

The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions.

Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number PO4040
Product Name Series 4000 AISI Rotary Vane Pump
Pump Type Circulation Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 261.1 psi (184 m of Water)
Liquid Flow 6.719 GPM (25.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details