Clark Solutions MCP Series Inert Dispensing Pump MCP-50

Description
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm. Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.
Datasheet
Description
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm. Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCP Series Inert Dispensing Pump - MCP-50 - Clark Solutions
Hudson, MA, USA
MCP Series Inert Dispensing Pump
MCP-50
MCP Series Inert Dispensing Pump MCP-50
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm. Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.

Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters.

The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm.

Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number MCP-50
Product Name MCP Series Inert Dispensing Pump
Pump Type Dosing Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Size 0.250 inch (6.35 mm)
Media Temperature 104 F (40 C)
HP 0.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details