Clark Solutions 500 Series Rotary Gear Pump 537

Description
500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole drilling applications. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 1,000 PSI, and flow rates to 60 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F.
Datasheet
Description
500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole drilling applications. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 1,000 PSI, and flow rates to 60 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 Series Rotary Gear Pump - 537 - Clark Solutions
Hudson, MA, USA
500 Series Rotary Gear Pump
537
500 Series Rotary Gear Pump 537
500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole drilling applications. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 1,000 PSI, and flow rates to 60 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F.

500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole drilling applications.

The pumps are available in cast iron and ductile iron. They
are designed to operate at speeds to 1725 RPM, pressures to 1,000 PSI, and flow rates to 60 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and integral relief valves.

These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to
exacting tolerances (within 0.0005”) resulting in a pump with
better lift, reduced slippage and longer service life. Standard
pumps operate to 250F and, with modifications, to 500F.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 537
Product Name 500 Series Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 24.500 GPM (92.80 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
W Series Aluminum Pumps - W1200 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3100.0 to 3410.0 psi (2180 to 2397 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details