Clark Solutions 9K & 9QQ Series Peristaltic Pumps 9007.000

Description
Boxer 9K & 9QQ compact peristaltic pumps utilize a three, four or six roller system for precise delivery of liquids to 200 ml/min. dependent on tube size and motor selected. The DC motor version can optionally be provided with an integrated encoder for motor shaft position feedback for accurate dispensing of desired volumes of liquids. Model 9K & 9QQ peristaltic pumps are offered with a choice of four and five tube diameters respectively and four tube materials as well as three roller configurations. A unique hinged lid allows for quick removal of cover and tubing for fast and easy tube replacement. Stepper motors offer the versatility of finite speed control.
Description
Boxer 9K & 9QQ compact peristaltic pumps utilize a three, four or six roller system for precise delivery of liquids to 200 ml/min. dependent on tube size and motor selected. The DC motor version can optionally be provided with an integrated encoder for motor shaft position feedback for accurate dispensing of desired volumes of liquids. Model 9K & 9QQ peristaltic pumps are offered with a choice of four and five tube diameters respectively and four tube materials as well as three roller configurations. A unique hinged lid allows for quick removal of cover and tubing for fast and easy tube replacement. Stepper motors offer the versatility of finite speed control.
Datasheet
Datasheet Summary
Powered by GS/AI

The 9007.000 model from the Boxer 9K & 9QQ Series Peristaltic Pumps features a three-roller system designed for precise liquid delivery, achieving flow rates up to 200 ml/min depending on the selected tubing size and motor configuration. This model operates on a 12V DC motor with a maximum speed of 520 RPM. It is compatible with various tubing materials and diameters, allowing for flexibility in application. The pump includes a hinged lid for easy access to the tubing, facilitating quick replacements. Additionally, the option for an integrated encoder provides motor shaft position feedback, enhancing accuracy in dispensing specific liquid volumes. This pump is suitable for applications requiring reliable and precise liquid handling.

Datasheet Summary
Powered by GS/AI

The 9007.000 model from the Boxer 9K & 9QQ Series Peristaltic Pumps features a three-roller system designed for precise liquid delivery, achieving flow rates up to 200 ml/min depending on the selected tubing size and motor configuration. This model operates on a 12V DC motor with a maximum speed of 520 RPM. It is compatible with various tubing materials and diameters, allowing for flexibility in application. The pump includes a hinged lid for easy access to the tubing, facilitating quick replacements. Additionally, the option for an integrated encoder provides motor shaft position feedback, enhancing accuracy in dispensing specific liquid volumes. This pump is suitable for applications requiring reliable and precise liquid handling.

Suppliers

Company
Product
Description
Supplier Links
9K & 9QQ Series Peristaltic Pumps - 9007.000 - Clark Solutions
Hudson, MA, USA
9K & 9QQ Series Peristaltic Pumps
9007.000
9K & 9QQ Series Peristaltic Pumps 9007.000
Boxer 9K & 9QQ compact peristaltic pumps utilize a three, four or six roller system for precise delivery of liquids to 200 ml/min. dependent on tube size and motor selected. The DC motor version can optionally be provided with an integrated encoder for motor shaft position feedback for accurate dispensing of desired volumes of liquids. Model 9K & 9QQ peristaltic pumps are offered with a choice of four and five tube diameters respectively and four tube materials as well as three roller configurations. A unique hinged lid allows for quick removal of cover and tubing for fast and easy tube replacement. Stepper motors offer the versatility of finite speed control.

Boxer 9K & 9QQ compact peristaltic pumps utilize a three, four or six roller system for precise delivery of liquids to 200 ml/min. dependent on tube size and motor selected.

The DC motor version can optionally be provided with an integrated encoder for motor shaft position feedback for accurate dispensing of desired volumes of liquids.

Model 9K & 9QQ peristaltic pumps are offered with a choice of four and five tube diameters respectively and four tube materials as well as three roller configurations.

A unique hinged lid allows for quick removal of cover and tubing for fast and easy tube replacement.

Stepper motors offer the versatility of finite speed control.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 9007.000
Product Name 9K & 9QQ Series Peristaltic Pumps
Pump Type Dosing Pump; Peristaltic Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details