Clark Solutions MG Gear Pump With AC Motor MGC3

Description
The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the pump and the internal metal parts are in AISI 316 stainless steel. The gears are available in PTFE or Peek. In operation the MG 200 Series pumps are noiseless, pulsation-free and capable of handling relatively hot liquids i.e. 120°C (248°F) at a low coefficient of expansion. The principle of the magnet drive comprises an inner magnet, embodied in the pump, connected to the driving gear and an outer magnet connected to the motor shaft. The pole-to-pole alignment of the magnets provides the driving motion to the pump. Decoupling occurs when the pump load exceeds the coupling torque between the magnets. In/out ports have 1/8' NPT female threads. A built-in relief valve is available upon request.
Datasheet
Description
The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the pump and the internal metal parts are in AISI 316 stainless steel. The gears are available in PTFE or Peek. In operation the MG 200 Series pumps are noiseless, pulsation-free and capable of handling relatively hot liquids i.e. 120°C (248°F) at a low coefficient of expansion. The principle of the magnet drive comprises an inner magnet, embodied in the pump, connected to the driving gear and an outer magnet connected to the motor shaft. The pole-to-pole alignment of the magnets provides the driving motion to the pump. Decoupling occurs when the pump load exceeds the coupling torque between the magnets. In/out ports have 1/8' NPT female threads. A built-in relief valve is available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MG Gear Pump With AC Motor - MGC3 - Clark Solutions
Hudson, MA, USA
MG Gear Pump With AC Motor
MGC3
MG Gear Pump With AC Motor MGC3
The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the pump and the internal metal parts are in AISI 316 stainless steel. The gears are available in PTFE or Peek. In operation the MG 200 Series pumps are noiseless, pulsation-free and capable of handling relatively hot liquids i.e. 120°C (248°F) at a low coefficient of expansion. The principle of the magnet drive comprises an inner magnet, embodied in the pump, connected to the driving gear and an outer magnet connected to the motor shaft. The pole-to-pole alignment of the magnets provides the driving motion to the pump. Decoupling occurs when the pump load exceeds the coupling torque between the magnets. In/out ports have 1/8' NPT female threads. A built-in relief valve is available upon request.

The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the pump and the internal metal parts are in AISI 316 stainless steel.
The gears are available in PTFE or Peek.

In operation the MG 200 Series pumps are noiseless, pulsation-free and capable of handling relatively hot liquids i.e. 120°C (248°F) at a low coefficient of expansion. The principle of the magnet drive comprises an inner magnet, embodied in the pump, connected to the driving gear and an outer magnet connected to the motor shaft. The pole-to-pole alignment of the
magnets provides the driving motion to the pump. Decoupling occurs when the pump load exceeds the coupling torque between the magnets.

In/out ports have 1/8' NPT female threads. A built-in relief valve is available upon request.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number MGC3
Product Name MG Gear Pump With AC Motor
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
Discharge Pressure 290.0 psi (204 m of Water)
Liquid Flow 0.748 GPM (2.84 L/min)
Discharge Size 0.125 inch (3.17 mm)
Media Temperature 248 F (120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Load Sense Ferra Series Pumps - F30/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2300.0 to 4000.0 psi (1617 to 2812 m of Water)
Liquid Flow 44.000 to 91.000 GPM (166.67 to 344.70 L/min)
View Details