Clark Solutions 700 Series Rotary Gear Pump 750**2B

Description
700 Series pumps are high pressure pumps designed to provide quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 2000 PSI, and flow rates to 5.0 GPM. The standard seal is a lip seal and lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life.
Description
700 Series pumps are high pressure pumps designed to provide quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 2000 PSI, and flow rates to 5.0 GPM. The standard seal is a lip seal and lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life.
Datasheet
Datasheet Summary
Powered by GS/AI

The 700 Series Rotary Gear Pump from Clark Solutions is designed for high-pressure applications, capable of operating at pressures up to 2000 PSI and flow rates reaching 5.0 GPM. It features a robust construction available in cast iron and ductile iron, ensuring durability and reliability in hydraulic and metering services. The pump operates efficiently at standard motor speeds of up to 1725 RPM. Its design includes a lip seal for standard sealing and utilizes the pumped liquid for lubrication of the anti-friction bearings, enhancing longevity. The precision machining of gears, shafts, and housing faces to tolerances within 0.0005 inches contributes to improved lift and reduced slippage, making it suitable for demanding applications. The pump can be mounted using either foot or flange options, providing flexibility in installation.

Datasheet Summary
Powered by GS/AI

The 700 Series Rotary Gear Pump from Clark Solutions is designed for high-pressure applications, capable of operating at pressures up to 2000 PSI and flow rates reaching 5.0 GPM. It features a robust construction available in cast iron and ductile iron, ensuring durability and reliability in hydraulic and metering services. The pump operates efficiently at standard motor speeds of up to 1725 RPM. Its design includes a lip seal for standard sealing and utilizes the pumped liquid for lubrication of the anti-friction bearings, enhancing longevity. The precision machining of gears, shafts, and housing faces to tolerances within 0.0005 inches contributes to improved lift and reduced slippage, making it suitable for demanding applications. The pump can be mounted using either foot or flange options, providing flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
700 Series Rotary Gear Pump - 750**2B - Clark Solutions
Hudson, MA, USA
700 Series Rotary Gear Pump
750**2B
700 Series Rotary Gear Pump 750**2B
700 Series pumps are high pressure pumps designed to provide quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 2000 PSI, and flow rates to 5.0 GPM. The standard seal is a lip seal and lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life.

700 Series pumps are high pressure pumps designed to provide
quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service.

The pumps are available in cast iron and ductile iron. They are
designed to operate at speeds to 1725 RPM, pressures to 2000
PSI, and flow rates to 5.0 GPM. The standard seal is a lip seal
and lubrication of the anti-friction bearings is accomplished
by the circulation of the pumped liquid. All models are available
with foot or flange mounting.

These pumps have an outstanding record for reliable performance and long life. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 750**2B
Product Name 700 Series Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump
Discharge Pressure 2000.0 psi (1406 m of Water)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 250 F (121 C)
HP 0.75 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
03C31-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details