Clark Solutions Series 11K Diaphragm Pumps 1100.101

Description
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.
Datasheet
Description
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 11K Diaphragm Pumps - 1100.101 - Clark Solutions
Hudson, MA, USA
Series 11K Diaphragm Pumps
1100.101
Series 11K Diaphragm Pumps 1100.101
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.

The Boxer 11K gas pumps are commonly used for gas sampling applications.

With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal.

Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications.

This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 1100.101
Product Name Series 11K Diaphragm Pumps
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 3.3 psi (2.29 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details