Clark Solutions Series PHV Rotary Vane Pump PA9-xx

Description
Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water. Typical Applications: * Post mix dispensers * Cooling and booster systems * Reverse osmosis * Fuel injection systems * Ultra filtration
Datasheet
Description
Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water. Typical Applications: * Post mix dispensers * Cooling and booster systems * Reverse osmosis * Fuel injection systems * Ultra filtration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series PHV Rotary Vane Pump - PA9-xx - Clark Solutions
Hudson, MA, USA
Series PHV Rotary Vane Pump
PA9-xx
Series PHV Rotary Vane Pump PA9-xx
Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water. Typical Applications: * Post mix dispensers * Cooling and booster systems * Reverse osmosis * Fuel injection systems * Ultra filtration

Series PHV Rotary Vane Pumps
Flow to 1000 LPH (264 GPH)
Description:
The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while the pumping chamber and the vanes are in graphite carbon. Inlet and outlet ports are 1/2" NPT female threaded. The pump is equipped with a built-in adjustable relief valve. The pump can be connected to a motor with a metallic clamp or through an adapter and a flexible coupling. NSF listed pumps for potable water.
Typical Applications:
* Post mix dispensers
* Cooling and booster systems
* Reverse osmosis
* Fuel injection systems
* Ultra filtration

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number PA9-xx
Product Name Series PHV Rotary Vane Pump
Pump Type Booster Pump; Positive Displacement Pump; Rotary Vane Pump; Water Supply Pump
Liquid Flow 4.917 GPM (18.62 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details