Clark Solutions Datasheets for Magnetic Drive Pumps
Magnetic drive pumps are sealless pumps that use a coaxial magnetic coupling to transmit torque to an impeller. A standard electric motor drives a set of permanent magnets that are mounted on a carrier or drive assembly.
Magnetic Drive Pumps: Learn more
| Product Name | Notes |
|---|---|
| TSFR Series Magnetic Drive Rotary Vane Pump AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where... | |
| The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable... | |
| The FG series combines a 24V brushless DC drive motor in a rotor-less configuration with motor driver circuit and a high precision mag drive external MG series gear pump to... | |
| The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of... | |
| The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and... | |
| The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and... | |
| The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and... | |
| The principle of the magnet drive is the driving force of the pole-to-pole alignment of 2 magnets. The driven magnet is attached to the pump shaft within the pump, while... | |
| The Series MB combines the latest technological advances in a gas pump that is unmatched in its class by any competition. The size-to-performance ratio of this pump opens the Design... |