Clark Solutions NH-PX-D Series Inert Magnetic Pump NH-10PX-D

Description
The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment. The NH series centrifugal pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The magnetic pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.
Datasheet
Description
The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment. The NH series centrifugal pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The magnetic pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH-PX-D Series Inert Magnetic Pump - NH-10PX-D - Clark Solutions
Hudson, MA, USA
NH-PX-D Series Inert Magnetic Pump
NH-10PX-D
NH-PX-D Series Inert Magnetic Pump NH-10PX-D
The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment. The NH series centrifugal pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The magnetic pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.

The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC.

Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent alignment.

The NH series centrifugal pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE.

The magnetic pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number NH-10PX-D
Product Name NH-PX-D Series Inert Magnetic Pump
Pump Type Magnetic Drive Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 1.7 psi (1.2 m of Water)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHS2 1/2RP32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details