Clark Solutions 10KD Series Diaphragm Pump 10102.001

Description
The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump two totally separate gases. The Boxer 10KD Series Diaphragm Pump is offered with brushed and BLDC motors.
Datasheet
Description
The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump two totally separate gases. The Boxer 10KD Series Diaphragm Pump is offered with brushed and BLDC motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KD Series Diaphragm Pump - 10102.001 - Clark Solutions
Hudson, MA, USA
10KD Series Diaphragm Pump
10102.001
10KD Series Diaphragm Pump 10102.001
The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump two totally separate gases. The Boxer 10KD Series Diaphragm Pump is offered with brushed and BLDC motors.

The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump two totally separate gases.

The Boxer 10KD Series Diaphragm Pump is offered with brushed and BLDC motors.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 10102.001
Product Name 10KD Series Diaphragm Pump
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 7.2 to 10.2 psi (5.1 to 7.17 m of Water)
Liquid Flow 0.792 to 1.584 GPM (3.00 to 6.00 L/min)
Media Temperature 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details