Clark Solutions Easy Tube Loading Peristaltic Pump EZ

Description
Easy Tube Loading Peristaltic Pumps EZ 12 or 24 VDC, Flow to 1260 ml/min (20 GPH) Description EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are rugged fabrications of polyamide, acetal and stainless steel with an integral pump head drive shaft with dual ball race bearings. The pumps are supplied with a stainless steel mounting plate. A selection of drive options combined with six tube sizes gives a wide range of flow rates. Also, tubing in five different materials is available to accommodate various chemical compatibility demands. Tube change is simple and only takes seconds.
Datasheet
Description
Easy Tube Loading Peristaltic Pumps EZ 12 or 24 VDC, Flow to 1260 ml/min (20 GPH) Description EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are rugged fabrications of polyamide, acetal and stainless steel with an integral pump head drive shaft with dual ball race bearings. The pumps are supplied with a stainless steel mounting plate. A selection of drive options combined with six tube sizes gives a wide range of flow rates. Also, tubing in five different materials is available to accommodate various chemical compatibility demands. Tube change is simple and only takes seconds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Tube Loading Peristaltic Pump - EZ - Clark Solutions
Hudson, MA, USA
Easy Tube Loading Peristaltic Pump
EZ
Easy Tube Loading Peristaltic Pump EZ
Easy Tube Loading Peristaltic Pumps EZ 12 or 24 VDC, Flow to 1260 ml/min (20 GPH) Description EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are rugged fabrications of polyamide, acetal and stainless steel with an integral pump head drive shaft with dual ball race bearings. The pumps are supplied with a stainless steel mounting plate. A selection of drive options combined with six tube sizes gives a wide range of flow rates. Also, tubing in five different materials is available to accommodate various chemical compatibility demands. Tube change is simple and only takes seconds.

Easy Tube Loading Peristaltic Pumps EZ

12 or 24 VDC, Flow to 1260 ml/min (20 GPH)

Description

EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor.

The pump heads are rugged fabrications of polyamide, acetal and stainless steel with an integral pump head drive shaft with dual ball race bearings. The pumps are supplied with a stainless steel mounting plate.

A selection of drive options combined with six tube sizes gives a wide range of flow rates. Also, tubing in five different materials is available to accommodate various chemical compatibility demands.

Tube change is simple and only takes seconds.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number EZ
Product Name Easy Tube Loading Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.333 GPM (1.26 L/min)
Discharge Size 0.003 to 0.315 inch (0.0800 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details