Clark Solutions Datasheets for Mixing Valves
Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves: Learn more
| Product Name | Notes |
|---|---|
| Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° |