Clark Solutions Boxer Series 3300 Benchtop Diaphragm Air Pump 3300S

Description
Boxer Series 3300 Benchtop Diaphragm Air Pumps Low Voltage Laboratory Air Pump For Pressure & Vacuum Applications Description: The Boxer 3300 is the ideal laboratory accessory for a wide range of applications. The high performance to size ratio of this model offers a perfect solution wherever suction or pressure applications are required. The unit is based on the well established Boxer 3000 range of pumps and incorporates a four pump head diaphragm pump plumbed internally in a choice of configurations to accomodate pressure and flow objectives. The pump is designed as a flat package to complement any laboratory shelf and can be operated in any orientation. The pump operates on 12 VDC. A remote switch mode supplies the correct voltage to the equipment from any 110V to 240V source. Air flow can be adjusted via the selectable voltage switch on the remote power supply. The 3300 series pump can be easily fitted with a filter and silencer, which are offered as economical semi-disposable accessories. Specifications: Pump Types: Boxer 3300P Internal quad head pump with two pump heads plumbed in parallel and two in series Boxer 3300S Internal quad head pump with pump heads plumbed in series. Wetted Materials: Polypropylene pump heads, nitrile diaphragm, silicone valves Power Requirement: 110-230 VAC Selectable power supply voltages: 3V, 4.5V, 6V, 7.5V, 9V, 12V Dimensions: 155 mm x 61 mm x 222 mm (6.1" x 2.4" x 8.74") Weight (with power supply): 1.7 Kg (3.75 lbs)
Datasheet
Description
Boxer Series 3300 Benchtop Diaphragm Air Pumps Low Voltage Laboratory Air Pump For Pressure & Vacuum Applications Description: The Boxer 3300 is the ideal laboratory accessory for a wide range of applications. The high performance to size ratio of this model offers a perfect solution wherever suction or pressure applications are required. The unit is based on the well established Boxer 3000 range of pumps and incorporates a four pump head diaphragm pump plumbed internally in a choice of configurations to accomodate pressure and flow objectives. The pump is designed as a flat package to complement any laboratory shelf and can be operated in any orientation. The pump operates on 12 VDC. A remote switch mode supplies the correct voltage to the equipment from any 110V to 240V source. Air flow can be adjusted via the selectable voltage switch on the remote power supply. The 3300 series pump can be easily fitted with a filter and silencer, which are offered as economical semi-disposable accessories. Specifications: Pump Types: Boxer 3300P Internal quad head pump with two pump heads plumbed in parallel and two in series Boxer 3300S Internal quad head pump with pump heads plumbed in series. Wetted Materials: Polypropylene pump heads, nitrile diaphragm, silicone valves Power Requirement: 110-230 VAC Selectable power supply voltages: 3V, 4.5V, 6V, 7.5V, 9V, 12V Dimensions: 155 mm x 61 mm x 222 mm (6.1" x 2.4" x 8.74") Weight (with power supply): 1.7 Kg (3.75 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxer Series 3300 Benchtop Diaphragm Air Pump - 3300S - Clark Solutions
Hudson, MA, USA
Boxer Series 3300 Benchtop Diaphragm Air Pump
3300S
Boxer Series 3300 Benchtop Diaphragm Air Pump 3300S
Boxer Series 3300 Benchtop Diaphragm Air Pumps Low Voltage Laboratory Air Pump For Pressure & Vacuum Applications Description: The Boxer 3300 is the ideal laboratory accessory for a wide range of applications. The high performance to size ratio of this model offers a perfect solution wherever suction or pressure applications are required. The unit is based on the well established Boxer 3000 range of pumps and incorporates a four pump head diaphragm pump plumbed internally in a choice of configurations to accomodate pressure and flow objectives. The pump is designed as a flat package to complement any laboratory shelf and can be operated in any orientation. The pump operates on 12 VDC. A remote switch mode supplies the correct voltage to the equipment from any 110V to 240V source. Air flow can be adjusted via the selectable voltage switch on the remote power supply. The 3300 series pump can be easily fitted with a filter and silencer, which are offered as economical semi-disposable accessories. Specifications: Pump Types: Boxer 3300P Internal quad head pump with two pump heads plumbed in parallel and two in series Boxer 3300S Internal quad head pump with pump heads plumbed in series. Wetted Materials: Polypropylene pump heads, nitrile diaphragm, silicone valves Power Requirement: 110-230 VAC Selectable power supply voltages: 3V, 4.5V, 6V, 7.5V, 9V, 12V Dimensions: 155 mm x 61 mm x 222 mm (6.1" x 2.4" x 8.74") Weight (with power supply): 1.7 Kg (3.75 lbs)

Boxer Series 3300 Benchtop Diaphragm Air Pumps
Low Voltage Laboratory Air Pump For Pressure & Vacuum Applications
Description:
The Boxer 3300 is the ideal laboratory accessory for a wide range of applications. The high performance to size ratio of this model offers a perfect solution wherever suction or pressure applications are required. The unit is based on the well established Boxer 3000 range of pumps and incorporates a four pump head diaphragm pump plumbed internally in a choice of configurations to accomodate pressure and flow objectives. The pump is designed as a flat package to complement any laboratory shelf and can be operated in any orientation. The pump operates on 12 VDC. A remote switch mode supplies the correct voltage to the equipment from any 110V to 240V source. Air flow can be adjusted via the selectable voltage switch on the remote power supply. The 3300 series pump can be easily fitted with a filter and silencer, which are offered as economical semi-disposable accessories.
Specifications:
Pump Types:
Boxer 3300P Internal quad head pump with two
pump heads plumbed in parallel and two in series
Boxer 3300S Internal quad head pump with pump
heads plumbed in series.

Wetted Materials: Polypropylene pump heads, nitrile diaphragm, silicone valves
Power Requirement: 110-230 VAC
Selectable power supply voltages: 3V, 4.5V, 6V, 7.5V, 9V, 12V
Dimensions: 155 mm x 61 mm x 222 mm (6.1" x 2.4" x 8.74")
Weight (with power supply): 1.7 Kg (3.75 lbs)

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 3300S
Product Name Boxer Series 3300 Benchtop Diaphragm Air Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 20.3 psi (14.27 m of Water)
Liquid Flow 4.488 GPM (17.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details