Clark Solutions Datasheets for Diaphragm Valves
Diaphragm valves close by means of a flexible diaphragm attached to a compressor.
Diaphragm Valves: Learn more
| Product Name | Notes |
|---|---|
| Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton® satisfy many general industry applications. | |
| Model CTV-K or CTV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor... | |
| Model EXV-2MF manifold mount inert isolation valves mount directly on customer designed manifold blocks. A Perfluor gasket provides sealing. The valves have molded PEEK PPS valve bodies and unique Perfluor... | |
| Model series WTB inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving... | |
| The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed... |