Clark Solutions Boxer Series VIB Vibrating Armature Gas Pump VIB110

Description
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.
Datasheet
Description
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxer Series VIB Vibrating Armature Gas Pump - VIB110 - Clark Solutions
Hudson, MA, USA
Boxer Series VIB Vibrating Armature Gas Pump
VIB110
Boxer Series VIB Vibrating Armature Gas Pump VIB110
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.

The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time.
The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under continuous operation is of paramount importance.
The unique compact vertical construction of the bellows/air pump allows installation in tight spaces.
Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be supplied in virtually any voltage specification - subject to quantities.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number VIB110
Product Name Boxer Series VIB Vibrating Armature Gas Pump
Pump Type Bellows Pump; Dosing Pump; Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 1.8 psi (1.27 m of Water)
Liquid Flow 0.726 GPM (2.75 L/min)
Discharge Size 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details