Clark Solutions Boxer Series 3500 Stepper Motor Driven Diaphragm Pump 3502A

Description
Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a stepper motor. The pumps are available with a choice of two pump connection configurations and can be panel mounted. Dual head pumps can be plumbed in parallel configuration for max flow, or in series configuration for max vacuum or pressure performance. They can also function as two separate pumps. Stepper motor control board models 6000.5003 and 6000.5004 are available accessories for driving the stepper motor. The control boards come with easy to use software for programming the stepper motor functions. The pump control rate is from 10 to 1000 rpm. Series 3500 pumps are self-priming, require no lubrication and are maintenance free. Specifications: Stepper Motor: 6-30VDC, 2.8A/Phase Full Steps Per Revolution: 200 Resistance per Phase: 0.83 Inductance per Phase; mH 2.2 Motor Wire Gauge: UL1007 AWG22 Built-in Home Sensor: Meder MK20.1 reed switch Sensor Wire Guage: AWG30 Max. Ambient Operating Temperature; 50°C Max. Media Temperature; 50°C Max. Ambient Operating Temp. : 50°C Max. Process Operating Temp. : 100°C Material Wetted Parts; NBR, Silicone & PPS (polyphenylene sulfide) Port Tube Sizes: Style A: 9.3 mm diameter OD Style B: 6.5 mm diameter OD Weight 752g Dispensed Liquid per Rotation (200 Steps) per Head: Head Style A: 1 ml ±10% Head Style B: 0.6 ml ±10% Max. System Pressure: 2 Bar Built-in Home Sensor: Meder Reed Switch
Datasheet
Description
Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a stepper motor. The pumps are available with a choice of two pump connection configurations and can be panel mounted. Dual head pumps can be plumbed in parallel configuration for max flow, or in series configuration for max vacuum or pressure performance. They can also function as two separate pumps. Stepper motor control board models 6000.5003 and 6000.5004 are available accessories for driving the stepper motor. The control boards come with easy to use software for programming the stepper motor functions. The pump control rate is from 10 to 1000 rpm. Series 3500 pumps are self-priming, require no lubrication and are maintenance free. Specifications: Stepper Motor: 6-30VDC, 2.8A/Phase Full Steps Per Revolution: 200 Resistance per Phase: 0.83 Inductance per Phase; mH 2.2 Motor Wire Gauge: UL1007 AWG22 Built-in Home Sensor: Meder MK20.1 reed switch Sensor Wire Guage: AWG30 Max. Ambient Operating Temperature; 50°C Max. Media Temperature; 50°C Max. Ambient Operating Temp. : 50°C Max. Process Operating Temp. : 100°C Material Wetted Parts; NBR, Silicone & PPS (polyphenylene sulfide) Port Tube Sizes: Style A: 9.3 mm diameter OD Style B: 6.5 mm diameter OD Weight 752g Dispensed Liquid per Rotation (200 Steps) per Head: Head Style A: 1 ml ±10% Head Style B: 0.6 ml ±10% Max. System Pressure: 2 Bar Built-in Home Sensor: Meder Reed Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxer Series 3500 Stepper Motor Driven Diaphragm Pump - 3502A - Clark Solutions
Hudson, MA, USA
Boxer Series 3500 Stepper Motor Driven Diaphragm Pump
3502A
Boxer Series 3500 Stepper Motor Driven Diaphragm Pump 3502A
Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a stepper motor. The pumps are available with a choice of two pump connection configurations and can be panel mounted. Dual head pumps can be plumbed in parallel configuration for max flow, or in series configuration for max vacuum or pressure performance. They can also function as two separate pumps. Stepper motor control board models 6000.5003 and 6000.5004 are available accessories for driving the stepper motor. The control boards come with easy to use software for programming the stepper motor functions. The pump control rate is from 10 to 1000 rpm. Series 3500 pumps are self-priming, require no lubrication and are maintenance free. Specifications: Stepper Motor: 6-30VDC, 2.8A/Phase Full Steps Per Revolution: 200 Resistance per Phase: 0.83 Inductance per Phase; mH 2.2 Motor Wire Gauge: UL1007 AWG22 Built-in Home Sensor: Meder MK20.1 reed switch Sensor Wire Guage: AWG30 Max. Ambient Operating Temperature; 50°C Max. Media Temperature; 50°C Max. Ambient Operating Temp. : 50°C Max. Process Operating Temp. : 100°C Material Wetted Parts; NBR, Silicone & PPS (polyphenylene sulfide) Port Tube Sizes: Style A: 9.3 mm diameter OD Style B: 6.5 mm diameter OD Weight 752g Dispensed Liquid per Rotation (200 Steps) per Head: Head Style A: 1 ml ±10% Head Style B: 0.6 ml ±10% Max. System Pressure: 2 Bar Built-in Home Sensor: Meder Reed Switch

Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps

Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM

Description:

The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a stepper motor.

The pumps are available with a choice of two pump connection configurations and can be panel mounted.

Dual head pumps can be plumbed in parallel configuration for max flow, or in series configuration for max vacuum or pressure performance. They can also function as two separate pumps.

Stepper motor control board models 6000.5003 and 6000.5004 are available accessories for driving the stepper motor. The control boards come with easy to use software for programming the stepper motor functions. The pump control rate is from 10 to 1000 rpm.

Series 3500 pumps are self-priming, require no lubrication and are maintenance free.

Specifications:

  • Stepper Motor: 6-30VDC, 2.8A/Phase
  • Full Steps Per Revolution: 200
  • Resistance per Phase: 0.83
  • Inductance per Phase; mH 2.2
  • Motor Wire Gauge: UL1007 AWG22
  • Built-in Home Sensor: Meder MK20.1 reed switch
  • Sensor Wire Guage: AWG30
  • Max. Ambient Operating Temperature; 50°C
  • Max. Media Temperature; 50°C
  • Max. Ambient Operating Temp. : 50°C
  • Max. Process Operating Temp. : 100°C
  • Material Wetted Parts; NBR, Silicone & PPS (polyphenylene sulfide)

Port Tube Sizes:
Style A: 9.3 mm diameter OD

Style B: 6.5 mm diameter OD

Weight 752g
Dispensed Liquid per Rotation (200 Steps) per Head:

Head Style A: 1 ml ±10%
Head Style B: 0.6 ml ±10%

Max. System Pressure: 2 Bar
Built-in Home Sensor: Meder Reed Switch

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 3502A
Product Name Boxer Series 3500 Stepper Motor Driven Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Discharge Size 0.366 inch (9.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details