Clark Solutions Heavy Duty S Series Rotary Gear Pump Model 14

Description
Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications in almost every industry classification.
Datasheet
Description
Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications in almost every industry classification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty S Series Rotary Gear Pump - Model 14 - Clark Solutions
Hudson, MA, USA
Heavy Duty S Series Rotary Gear Pump
Model 14
Heavy Duty S Series Rotary Gear Pump Model 14
Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications in almost every industry classification.

Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series.

The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1140 RPM, pressures to 300 PSI, and flow rates to 175 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot mounting.

These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F.

Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications in almost every industry classification.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model 14
Product Name Heavy Duty S Series Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 175.000 GPM (662.88 L/min)
Discharge Size 4.000 inch (102 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details