Clark Solutions Air Operated Diaphragm Pump Model CU15

Description
Model CU15 Air Operated Diaphragm Pump Flow Rates to 17 LPM ( 4.49 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION Cu Series mini diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids. The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss, and the possibility of dry operation without suffering damage mean that these pumps offer unrivalled versatility. In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).
Datasheet
Description
Model CU15 Air Operated Diaphragm Pump Flow Rates to 17 LPM ( 4.49 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION Cu Series mini diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids. The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss, and the possibility of dry operation without suffering damage mean that these pumps offer unrivalled versatility. In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Diaphragm Pump - Model CU15 - Clark Solutions
Hudson, MA, USA
Air Operated Diaphragm Pump
Model CU15
Air Operated Diaphragm Pump Model CU15
Model CU15 Air Operated Diaphragm Pump Flow Rates to 17 LPM ( 4.49 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION Cu Series mini diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids. The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss, and the possibility of dry operation without suffering damage mean that these pumps offer unrivalled versatility. In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range. They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).

Model CU15 Air Operated Diaphragm Pump

Flow Rates to 17 LPM ( 4.49 GPM), Pressure to 70 Meters (99.7 PSI)

DESCRIPTION

Cu Series mini diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20°C), even if containing suspended solids.

The stall-prevention pneumatic system assures a safe running pump and it does not require lubricated air. Self-priming dry capacity even with considerable suction head, fine tuning of speed without pressure loss, and the possibility of dry operation without suffering damage mean that these pumps offer unrivalled versatility.

In addition, the huge choice of construction materials allows selection of optimum chemical compatibility with the fluid and/or environment without neglecting the temperature range.

They are specifically designed for demanding applications with high humidity or in potentially explosive atmospheres (ATEX certification).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model CU15
Product Name Air Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 99.7 psi (70.1 m of Water)
Liquid Flow 4.490 GPM (17.01 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
W Series Aluminum Pumps - W900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4003.0 to 4351.1 psi (2814 to 3059 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details