Clark Solutions Series 4000 AISI Rotary Vane Pump PO4060

Description
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.
Datasheet
Description
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 4000 AISI Rotary Vane Pump - PO4060 - Clark Solutions
Hudson, MA, USA
Series 4000 AISI Rotary Vane Pump
PO4060
Series 4000 AISI Rotary Vane Pump PO4060
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.

The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions.

Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number PO4060
Product Name Series 4000 AISI Rotary Vane Pump
Pump Type Circulation Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 261.1 psi (184 m of Water)
Liquid Flow 7.626 GPM (28.89 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details