Clark Solutions 10KDL Series Diaphragm Pump 10202.002

Description
The 10KDL series double headed liquid diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two pump heads 180° out-of-phase minimize pulsation compared to a single headed pump. The Boxer 10KDL Series Diaphragm Pump is offered with brushed and BLDC motors. An encoder option available for rpm feedback.
Datasheet
Description
The 10KDL series double headed liquid diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two pump heads 180° out-of-phase minimize pulsation compared to a single headed pump. The Boxer 10KDL Series Diaphragm Pump is offered with brushed and BLDC motors. An encoder option available for rpm feedback.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KDL Series Diaphragm Pump - 10202.002 - Clark Solutions
Hudson, MA, USA
10KDL Series Diaphragm Pump
10202.002
10KDL Series Diaphragm Pump 10202.002
The 10KDL series double headed liquid diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two pump heads 180° out-of-phase minimize pulsation compared to a single headed pump. The Boxer 10KDL Series Diaphragm Pump is offered with brushed and BLDC motors. An encoder option available for rpm feedback.

The 10KDL series double headed liquid diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two pump heads 180° out-of-phase minimize pulsation compared to a single headed pump.

The Boxer 10KDL Series Diaphragm Pump is offered with brushed and BLDC motors. An encoder option available for rpm feedback.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 10202.002
Product Name 10KDL Series Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.264 GPM (1.00 L/min)
Media Temperature 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
W Series Aluminum Pumps - W600 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4000.0 to 4200.0 psi (2812 to 2953 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details