Clark Solutions NRP Series Inert Dispensing Pump NRP-300

Description
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm. Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.
Datasheet
Description
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm. Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NRP Series Inert Dispensing Pump - NRP-300 - Clark Solutions
Hudson, MA, USA
NRP Series Inert Dispensing Pump
NRP-300
NRP Series Inert Dispensing Pump NRP-300
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm. Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.

Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters.

The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The pumping funtion is like that of an eye dropper. The MCP-50 and the PKP type pump have opposing duck bill type check valves at the pump inlet and outlet that work with the piston movement for pumping action. The piston stroke can be field adjusted or factory set to deliver a prescribed volume with each solenoid actuation. The process media is isolated from the metal solenoid parts by an inert diaphragm.

Model PKP 300 can pump a maximum of 300 micro liters per solenoid actuationand Model PKP-500 can pump 500 micro liters.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number NRP-300
Product Name NRP Series Inert Dispensing Pump
Pump Type Dosing Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Size 0.250 inch (6.35 mm)
Media Temperature 104 F (40 C)
HP 0.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details