Clark Solutions Series 11K Diaphragm Pumps 1100.206

Description
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.
Datasheet
Description
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 11K Diaphragm Pumps - 1100.206 - Clark Solutions
Hudson, MA, USA
Series 11K Diaphragm Pumps
1100.206
Series 11K Diaphragm Pumps 1100.206
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal. Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications. This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.

The Boxer 11K gas pumps are commonly used for gas sampling applications.

With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size ratio. The 11K, like all others of the Boxer range of pumps, can be tailored to your special requirements. The components can be produced in a wide range of materials, providing compatibility within a wide range of applications. Wetted path is free of any metal.

Our access to a variety of DC motors ensures that we are able to optimize the pump’s performance for a minimal power consumption. The 11K pumps are ideal for battery operated applications.

This series is available in iron core (2 versions), coreless and brushless DC (2 versions) motor options. Optional motor driver with integrated speed control is available for brushless versions.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 1100.206
Product Name Series 11K Diaphragm Pumps
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 7.3 psi (5.1 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 2145228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 87.0 psi (61.18 m of Water)
Power Source 240 V
Pump Housing Material Stainless Steel; Stainless steel
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details