Clark Solutions S Series Rotary Gear Pump Model 5S

Description
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds to 1800 RPM, pressures to 200 PSI, and flow rates to 32 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.
Datasheet
Description
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds to 1800 RPM, pressures to 200 PSI, and flow rates to 32 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S Series Rotary Gear Pump - Model 5S - Clark Solutions
Hudson, MA, USA
S Series Rotary Gear Pump
Model 5S
S Series Rotary Gear Pump Model 5S
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds to 1800 RPM, pressures to 200 PSI, and flow rates to 32 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting and with integral relief valves. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.

Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications.

The pumps are available in cast iron, ductile iron, 316 SS and
bronze. They are designed to operate at speeds to 1800 RPM,
pressures to 200 PSI, and flow rates to 32 GPM. The standard
seal is a mechanical self adjusting seal with Buna-N elastomer.
Lubrication of the replaceable iron sleeve bearings is accomplished by the circulation of the pumped liquid. All models
are available with foot or flange mounting and with integral
relief valves.

These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) This results in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F.

Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications, in oil field service as well as almost every other industry classification.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model 5S
Product Name S Series Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 32.000 GPM (121.21 L/min)
Discharge Size 1.250 inch (31.75 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Through-Drive Hydraulic Vane Pumps - TQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 to 3045.8 psi (1785 to 2141 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details