Clark Solutions 53/55 Series Rotary Gear Pump Model 53

Description
Series 53/55 pumps operate quietly at nominal motor speeds and discharge large volumes of liquid at medium pressures. Typical applications include hydraulic power for positioning devices, lifts, machine actuation, liquid pressurization for fuel burners and blenders as well as general transfer in all industries. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 200 PSI, and flow rates to 51.4 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications in almost every industry classification.
Datasheet
Description
Series 53/55 pumps operate quietly at nominal motor speeds and discharge large volumes of liquid at medium pressures. Typical applications include hydraulic power for positioning devices, lifts, machine actuation, liquid pressurization for fuel burners and blenders as well as general transfer in all industries. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 200 PSI, and flow rates to 51.4 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications in almost every industry classification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53/55 Series Rotary Gear Pump - Model 53 - Clark Solutions
Hudson, MA, USA
53/55 Series Rotary Gear Pump
Model 53
53/55 Series Rotary Gear Pump Model 53
Series 53/55 pumps operate quietly at nominal motor speeds and discharge large volumes of liquid at medium pressures. Typical applications include hydraulic power for positioning devices, lifts, machine actuation, liquid pressurization for fuel burners and blenders as well as general transfer in all industries. The pumps are available in cast iron(standard) and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 200 PSI, and flow rates to 51.4 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the anti-friction bearings is accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in hydraulic, lubrication and transfer applications in almost every industry classification.

Series 53/55 pumps operate quietly at nominal motor speeds and discharge large volumes of liquid at medium pressures. Typical applications include hydraulic power for positioning devices, lifts, machine actuation, liquid pressurization for fuel
burners and blenders as well as general transfer in all industries.

The pumps are available in cast iron(standard) and ductile
iron. They are designed to operate at speeds to 1725 RPM,
pressures to 200 PSI, and flow rates to 51.4 GPM. The standard
seal is a mechanical self adjusting seal with Buna-N elastomer.
Lubrication of the anti-friction bearings is accomplished by
the circulation of the pumped liquid. All models are available
with foot or flange mounting.

These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to
exacting tolerances (within 0.0005”) resulting in a pump with
better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to
500F.

Helical gears provide very smooth and quiet operation at
direct motor speeds in hydraulic, lubrication and transfer
applications in almost every industry classification.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model 53
Product Name 53/55 Series Rotary Gear Pump
Pump Type Gear Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 24.000 GPM (90.91 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
W Series Aluminum Pumps - W1200 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3100.0 to 3410.0 psi (2180 to 2397 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details