Clark Solutions Series 4000 AISI Rotary Vane Pump PO4010

Description
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.
Datasheet
Description
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 4000 AISI Rotary Vane Pump - PO4010 - Clark Solutions
Hudson, MA, USA
Series 4000 AISI Rotary Vane Pump
PO4010
Series 4000 AISI Rotary Vane Pump PO4010
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions. Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.

The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes are high impact carbon graphite. The self-lubricating property of polished stainless steel and carbon graphite makes this pump well suited for water and waterbased solutions.

Inlet and outlet ports are 1" NPT female threaded (1" Gas available upon request). NBR or Viton seals available.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number PO4010
Product Name Series 4000 AISI Rotary Vane Pump
Pump Type Circulation Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 261.1 psi (184 m of Water)
Liquid Flow 4.905 GPM (18.58 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
SANDPIPER - BEAST AODD Pump - sandpiper-beast-aodd-pump - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
W Series Aluminum Pumps - W1500 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2900.8 to 4003.0 psi (2039 to 2814 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details