Clark Solutions Miniature Piston Pump Model ET50

Description
Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet.
Datasheet
Description
Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Piston Pump - Model ET50 - Clark Solutions
Hudson, MA, USA
Miniature Piston Pump
Model ET50
Miniature Piston Pump Model ET50
Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet.

Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number Model ET50
Product Name Miniature Piston Pump
Pump Type Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Water Treatment Pump
Discharge Pressure 72.0 psi (50.62 m of Water)
Liquid Flow 0.287 GPM (1.09 L/min)
Discharge Size 0.374 inch (9.5 mm)
HP 0.06 HP
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
ELIKA® Helical Gear Pumps - ELI2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 13.886 GPM (52.60 L/min)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details