Clark Solutions Boxer 6000 Series Peristaltic Pump 6000.502

Description
6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation. The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages). With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation. Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.
Datasheet
Description
6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation. The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages). With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation. Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxer 6000 Series Peristaltic Pump - 6000.502 - Clark Solutions
Hudson, MA, USA
Boxer 6000 Series Peristaltic Pump
6000.502
Boxer 6000 Series Peristaltic Pump 6000.502
6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation. The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages). With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation. Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.

6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers.

The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance dispense accuracy and reduce pulsation. As the 8 rollers are step offset between the stages, a link between channels in two adjacent stages will further reduce pump pulsation.

The pumps have 4 channels/tubes per stage (except for 3 mm ID tube, which has 2 tubes per stage and can be supplied in up to 3 stages).

With large supporting bearings on the front and back of the rollers, the construction is ideal for long life and maintenance free operation.

Tubing can be specified from a wide range of diameters. The color coded tube clips are manufactured to match the various tube diameters and thus eliminate the need for any adjustments.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 6000.502
Product Name Boxer 6000 Series Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Water Supply Pump
Liquid Flow 0.004 to 0.010 GPM (0.01 to 0.04 L/min)
Discharge Size 0.060 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI3 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
View Details