Clark Solutions Datasheets for Plastic Pumps
Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps.
Plastic Pumps: Learn more
| Product Name | Notes |
|---|---|
| Model B251 Air Operated Diaphragm Pump Flow Rates to 340 LPM (89.8 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B251 diaphragm pumps are characterized by exceptional performance, power, and... | |
| Model B50 Air Operated Diaphragm Pump Flow Rates to 50 LPM (13.2 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B50 diaphragm pumps are characterized by exceptional performance, power, and... | |
| Model B502 Plastic Air Operated Diaphragm Pump Flow Rates to 650 LPM (89.8 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B502 plastic diaphragm pumps are characterized by exceptional performance,... | |
| Model B503 Plastic Air Operated Diaphragm Pump Flow Rates to 900 LPM (238 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B503 plastic diaphragm pumps are characterized by exceptional performance,... | |
| Model CU15 Air Operated Diaphragm Pump Flow Rates to 17 LPM ( 4.49 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION Cu Series mini diaphragm pumps are characterized by exceptional... | |
| Model MICR Air Operated Diaphragm Pump Flow Rates to 30 LPM ( 7.93 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MICR diaphragm pumps are characterized by exceptional performance, power... | |
| Model MID Air Operated Diaphragm Pump Flow Rates to 5 LPM (1.32 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MID mini diaphragm pumps are characterized by exceptional performance, power... | |
| Models B80/B81 Air Operated Diaphragm Pumps Flow Rates to 100 LPM (26.4 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B80/B81 diaphragm pumps are characterized by exceptional performance, power, and... | |
| Bench Top Peristaltic Pumps EV1500 & EV3000 Flow to 3.85 liters/min Description EV1500 & EV3000 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and... | |
| Easy Tube Loading Peristaltic Pumps EZ 12 or 24 VDC, Flow to 1260 ml/min (20 GPH) Description EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for... | |
| EV045 & EV500 Bench Top Peristaltic Pumps Flow to 185 ml/min Description EV045 & EV500 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and... | |
| Model B100 Air Operated Diaphragm Pump Flow Rates to 150 LPM (39.6 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B100 diaphragm pumps are characterized by exceptional performance, power, and... | |
| Model B150 Air Operated Diaphragm Pump Flow Rates to 220 LPM (58.1 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B150 diaphragm pumps are characterized by exceptional performance, power, and... | |
| Model M2000 Peristaltic Pump Flow Rate to 1.9 l/min (30 GPH) Description Model M2000 Peristaltic Pump is the larger of a two-pump group featuring a unique and patented quick-change tube... | |
| Boxer 1K Series Diaphragm Pumps are designed for gas sampling applications and, like all other pumps in the Boxer Series, can be customized to meet specific requirements. The pumps have... | |
| Boxer 5KS Series Diaphragm Pumps have been designed with portable environmental analyzers and medical devices in mind. An open flow of above 5.5 l/m is available with dimensions of just... | |
| Dia-Vac® gaseous diaphragm sampling pumps are completely self contained and may be used for either built-in or portable applications. These economical oil-free, contamination-free and leak-free Dia-Vac® pumps may... | |
| Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable... | |
| Model 015 LC miniature diaphragm pumps are an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. This diaphragm pump is quiet, reliable and... | |
| Model 7008 liquid diaphragm pump is an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. It is typically used on medical... | |
| Model M025 Low flow DC powered peristaltic pump is designed for intermittent duty applications where economy is important. Continuous duty DC motors are available on a special basis. The molded... | |
| Model M045 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous slow feed applications. Designed with the Original Equipment Manufacturer in mind, these liquid peristaltic... | |
| Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or... | |
| Model M500 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous cycle applications. Designed with the Original Equipment Manufacturer in mind, the pump is compactly... | |
| Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid... | |
| Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are... | |
| Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical... | |
| The 5KD Series double headed diaphragm pumps have a unique design and high performance to size ratio. They have integrated pulsation chambers that substantially reduces pulsation. Iron core and coreless... | |
| The 7KQ Series quad pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and... | |
| The 8K series of Boxer Pumps has been specifically developed for applications which require high and constant performance over long periods of time. Boxer 8K Vibrating Armature Gas Pumps are... | |
| The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB... | |
| The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of... | |
| The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size... | |
| The Boxer 12KD Series Diaphragm Pump is a double headed version of the Series 12K pumps for increased flow performance. The pumps feature unique exchangable heads and panel mounting. Once... | |
| The Boxer 19K Series single headed gas diaphragm pump offers a combination of high flow performance and damping chambers to reduce pulsation. The Boxer 19K is a very versatile diaphragm... | |
| The Boxer 2KD Series double headed miniature diaphragm pumps are designed for gas sampling and gas detection applications. Two heads allows flexibility of paralllel or series connection to extend the... | |
| The Boxer 3K Series is an extremely compact, robust and versatile single headed gas diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum... | |
| The Boxer 3KD Series double headed diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads... | |
| The Boxer 3KQ Series quad headed diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads... | |
| The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm... | |
| The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers... | |
| The Boxer D is essentially two of the Boxer S pump heads powered by a single motor. The double arrangement of ports allows to connect the pump heads in parallel... | |
| The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series... | |
| The DGM09 Series magnet drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGM09 Series... | |
| The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably... | |
| The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and... | |
| The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and... | |
| The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when... | |
| The Series MB combines the latest technological advances in a gas pump that is unmatched in its class by any competition. The size-to-performance ratio of this pump opens the Design... | |
| This tiny powerful Boxer 12K Series Diaphragm Pump introduces the novelty of a field changeable pump head design to the market. By undoing two screws, the user or service engineer... |